location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMNIVS1500XLCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OMNIVS1500XLCD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332212948 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2023 11:09:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1.44 kVA 940 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Tower Black
More>>>
Short summary description Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s):
This short summary of the Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite OMNIVS1500XLCD, Line-Interactive, 1.44 kVA, 940 W, Sine, 110 V, 120 V

Long summary description Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite OMNIVS1500XLCD. UPS topology: Line-Interactive, Output power capacity: 1.44 kVA, Output power: 940 W. AC outlet types: NEMA 5–15R, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 3 min, Typical backup time at half load: 9.5 min. Form factor: Tower, Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 5.5" (139.7 mm), Depth: 15" (381 mm), Height: 7.5" (190.5 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
1.44 kVA
Output power *
940 W
Waveform *
Sine
Input operation voltage (min) *
110 V
Input operation voltage (max) *
120 V
Input frequency *
50/60 Hz
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Output frequency
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
316 J
Number of input phases
1
EMI/RFI noise filtering
Yes
Noise level
50 dB
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Battery replacement, Fault, Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
8 AC outlet(s)
Battery
Typical backup time at full load
3 min
Typical backup time at half load
9.5 min
Cold start
Yes
Design
Form factor *
Tower
Housing material
Acrylonitrile butadiene styrene (ABS)
Cable length
59.1" (1.5 m)
Cooling type
Active
Built-in fan
Yes
Product color *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
5.5" (139.7 mm)
Depth
15" (381 mm)
Height
7.5" (190.5 mm)
Weight
32.2 lbs (14.6 kg)
Package width
9.3" (236.2 mm)
Package depth
19.5" (495.3 mm)
Package height
11.7" (297.2 mm)
Package weight
33.3 lbs (15.1 kg)
Packaging data
Cables included
RS-232, USB cable
Logistics data
Master (outer) case width
9.3" (236.2 mm)
Master (outer) case length
19.5" (495.3 mm)
Master (outer) case height
11.7" (297.2 mm)
Master (outer) case weight
33.3 lbs (15.1 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite AVRX500UD uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 4 AC outlet(s) Tripp Lite AVRX500UD uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 4 AC outlet(s)
(show image)
AVRX500UD AVRX500UD 230V 500VA 300W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 480 W 8 AC outlet(s) Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 480 W 8 AC outlet(s)
(show image)
OMNISMART700TSU 700VA 480W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, RS-232, LCD, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC800U uninterruptible power supply (UPS) Standby (Offline) 0.8 kVA 450 W 12 AC outlet(s) Tripp Lite BC800U uninterruptible power supply (UPS) Standby (Offline) 0.8 kVA 450 W 12 AC outlet(s)
(show image)
BC800U Standby UPS 800VA 450W - 12 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, USB, ENERGY STAR, Desktop/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s) Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s)
(show image)
BC600TU 600VA 360W Line-Interactive UPS - 6 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, Desktop 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation
(show image)
SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation
(show image)
SMX1200XLHGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUT40K uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 40000 W Tripp Lite SUT40K uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 40000 W
(show image)
SUT40K SmartOnline SUT Series 3-Phase 208/120V 220/127V 40kVA 40kW On-Line Double-Conversion UPS, Tower, Extended Run, SNMP Option 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUT20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W Tripp Lite SUT20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W
(show image)
SUT20K SmartOnline SUT Series 3-Phase 208/120V 220/127V 20kVA 20kW On-Line Double-Conversion UPS, Tower, Extended Run, SNMP Option 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUT60K uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite SUT60K uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
SUT60K SmartOnline SUT Series 3-Phase 208/120V 220/127V 60kVA 60kW On-Line Double-Conversion UPS, Tower, Extended Run, SNMP Option 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUT30K uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W Tripp Lite SUT30K uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W
(show image)
SUT30K SmartOnline SUT Series 3-Phase 208/120V 220/127V 30kVA 30kW On-Line Double-Conversion UPS, Tower, Extended Run, SNMP Option 0.00
(excl. VAT)
0 (incl. VAT)