location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke TP80 Test probe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP80
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
873455 show
Show alternative article codes used in the online market place
Category: Test Probes Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fluke TP80 Test probe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One pair (red, black)
  • - IC insulated cap prevents shortening of IC legs for probing high density components or boards
  • - CAT III 1000 V, 10 A rating. UL listed
Guarantee: One year warranty
Long product name Fluke TP80 Test probe :
The short editorial description of Fluke TP80 Test probe

Electronic Test Probes, 1000 V, 10 A
More>>>
Short summary description Fluke TP80 Test probe:
This short summary of the Fluke TP80 Test probe data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke TP80, Test probe, Black, Red, CAT III, 1000 V, 10 A, UL

Long summary description Fluke TP80 Test probe:
This is an auto-generated long summary of Fluke TP80 Test probe based on the first three specs of the first five spec groups.

Fluke TP80. Product type: Test probe, Product color: Black, Red, Measurement category supported: CAT III. Quantity per pack: 2 pc(s)

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)