Fluke TP2 Test probe

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13096
Info modified on:
14 Mar 2024, 18:56:51
Bullet Points Fluke TP2 Test probe:
  • - One pair (red, black) of slender probe bodies for probing closely spaced or recessed terminals
  • - Hard stainless steel probe tips
  • - 2 mm diameter tip for electronics work
  • - CAT II 1000 V, 10 A rating
Guarantee:
One year warranty
Long product name Fluke TP2 Test probe:

Slim Reach Test Probes, 10 A

Short summary description Fluke TP2 Test probe:

Fluke TP2, Test probe, Black, Red, Stainless steel, CAT II, 1000 V, 10 A

Long summary description Fluke TP2 Test probe:

Fluke TP2. Product type: Test probe, Product color: Black, Red, Material: Stainless steel. Connector diameter: 0.0787" (2 mm). Quantity per pack: 2 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.