location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 1 A114-32-C4NH Intel® Celeron® N4000 Laptop 14" HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A114-32-C4NH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GW9EB.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713883980814
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 1 A114-32-C4NH Intel® Celeron® N4000 Laptop 14" HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Blue
  • - Intel® Celeron® N4000 1.1 GHz
  • - 14" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM
  • - 64 GB Flash
  • - Intel® UHD Graphics 600
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 10 Home in S mode 64-bit
More>>>
Short summary description Acer Aspire 1 A114-32-C4NH Intel® Celeron® N4000 Laptop 14" HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue:
This short summary of the Acer Aspire 1 A114-32-C4NH Intel® Celeron® N4000 Laptop 14" HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 1 A114-32-C4NH, Intel® Celeron®, 1.1 GHz, 14", 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Acer Aspire 1 A114-32-C4NH Intel® Celeron® N4000 Laptop 14" HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue:
This is an auto-generated long summary of Acer Aspire 1 A114-32-C4NH Intel® Celeron® N4000 Laptop 14" HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue based on the first three specs of the first five spec groups.

Acer Aspire 1 A114-32-C4NH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home in S mode. Product color: Blue

Design
Color name
Stone Blue
Product type *
Laptop
Product color *
Blue
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N4000
Processor cores
2
Processor threads
2
Processor boost frequency
2.6 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor socket
BGA 1090
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Gemini Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4.8 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2, 1x2+2x1, 1x4, 2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
64 GB
Storage media *
Flash
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 600
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
650 MHz
On-board graphics card dynamic frequency (max)
650 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
On-board graphics card ID
0x3185
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Headphone outputs
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
Spanish
Numeric keypad *
No
Island-style keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home in S mode
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 24 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
128988
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity
4870 mAh
Power
AC adapter power
45 W
Security
Fingerprint reader
No
Password protection
Yes
Certificates
Certification
ACPI 5.0
Weight & dimensions
Width
13.5" (343 mm)
Depth
9.65" (245 mm)
Height
0.709" (18 mm)
Weight *
3.64 lbs (1.65 kg)
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 03:14:01
Uk has collected 7 expert reviews for Acer Aspire 1 A114-32-C4NH Intel® Celeron® N4000 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
notebookcheck.net
Updated:
2019-11-13 03:14:01
Unable to excel. Acer's 14-incher offers a matte Full HD display, a Pentium Silver N5000 processor and silent operation. Battery life is average at best. A device like the Aspire should offer more in this regard...
Good matte display, Full HD resolution, silent operation, fast memory card reader...
Bad dim display with poor contrast and unstable viewing angles, little storage space, no upgrading possibilities, CPU and GPU lag behind their potential...
Bottom line Acer's 14-incher sports a Pentium Silver N5000 processor, which provides enough processing power for office and Internet applications. Thanks to the decoder integrated into the GPU, the usage of streaming services doesn't pose any issues either. It takes...
76%
laptopmedia.com
Updated:
2020-02-23 10:41:59
Does this laptop compare to the Lenovo Ideapad S145 or the HP 250 G7 ? We can't tell yet. All we know is that it is essential to some regions of the world, where connectivity is an issue, and a laptop would provide a lot more versatility than not having o...
Good The price is your best friend, Decent touchpad, Relatively long battery life, Completely silent...
Bad Poor build quality, Covers only 50% of sRGB (Innolux N140BGA-EB3 (CMN14C4)), Uses PWM for all brightness levels (our Health-Guard profile takes care of this) (Innolux N140BGA-EB3 (CMN14C4)), Combination of low memory and storage + lack of upgradability, G...
Bottom line Subjectively, this laptop is as terrible as its specs sheet suggests. Yes, you will certainly have problems with the 4GB memory, especially in multitasking and the 64GB slow eMMC flash storage won't be your best friend either. However, the notebook justif...
0%