location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GX40V10007 laptop case 17.3" Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX40V10007
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX40V10007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193386688891 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 12:42:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo GX40V10007 laptop case 17.3" Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack 17.3" Black
  • - Polyester, Polyurethane (PU)
  • - Brand compatibility: Any brand
  • - Shoulder strap
  • - Water resistant
  • - 3.17 lbs (1.44 kg)
Long product name Lenovo GX40V10007 laptop case 17.3" Backpack Black :
The short editorial description of Lenovo GX40V10007 laptop case 17.3" Backpack Black

Legion 17-inch Armoured Backpack II
More>>>
Lenovo GX40V10007 laptop case 17.3" Backpack Black:
The official marketing text of Lenovo GX40V10007 laptop case 17.3" Backpack Black as supplied by the manufacturer

The Lenovo™ Legion 17" Armored Backpack II seamlessly combines durability, convenience, and style. Built for gamers, it features a rock-solid EVA moulded front shield, as well as double-layered protection in the PC compartment. Well-designed storage pockets enable you to quickly access your gear in the heat of battle, while its padded and ventilated back with adjustable shoulder straps delivers comfort at all times.

Short summary description Lenovo GX40V10007 laptop case 17.3" Backpack Black:
This short summary of the Lenovo GX40V10007 laptop case 17.3" Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GX40V10007, Backpack, 17.3", Shoulder strap, 3.17 lbs (1.44 kg)

Long summary description Lenovo GX40V10007 laptop case 17.3" Backpack Black:
This is an auto-generated long summary of Lenovo GX40V10007 laptop case 17.3" Backpack Black based on the first three specs of the first five spec groups.

Lenovo GX40V10007. Case type: Backpack, Maximum screen size: 17.3", Shoulder strap. Weight: 3.17 lbs (1.44 kg). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
17.3"
Case type *
Backpack
Material *
Polyester, Polyurethane (PU)
Product main color *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Any brand
Shoulder strap
Yes
Protection features
Water resistant
Quantity
1
Weight & dimensions
Width
14.2" (360 mm)
Depth
7.09" (180 mm)
Height
19.9" (505 mm)
Weight
3.17 lbs (1.44 kg)
Package width
19.9" (505 mm)
Package depth
7.09" (180 mm)
Package height
14.2" (360 mm)
Package weight
3.51 lbs (1.59 kg)
Technical details
Warranty period
1 year(s)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)