location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X642e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22G0611
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 43 ppm
  • - Mono copying Color scanning Mono faxing
  • - Internal memory: 128 MB 514 MHz
  • - 8 lbs (3.63 kg)
Guarantee: One Year OnSite Repair.
Long product name Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm :
The short editorial description of Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm

X642e MFP, Laser, Monochrome, 43 ppm, 1200 x 1200 dpi, 128 MB, 33.6 Kbps modem speed , A4, USB, FastEnet
More>>>
Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm:
The official marketing text of Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm as supplied by the manufacturer

Ultra fast, network-ready and equipped with a rich range of functions – including standard fax and scan-to-email – the Lexmark X642e MFP offers more capabilities than you'd ever expect from such an affordable device.

Business-class features: Enhance your workflow with standard fax, scan-to-email, USB Direct printing, email address look-up, and much more.

Touch-screen simplicity: The large, intuitive touch-screen interface allows end-users to carry out printing and maintenance tasks quickly and easily.

Lightning-fast performance: Sprint through print runs at up to 43 ppm, and use the 50-page Automatic Document Feeder to scan and copy with ease.

Features:
Productivity, just a touch away
- No complicated buttons, icons or messages to interpret. The Lexmark X642e is equipped with an intuitive and adjustable black-and-white touch screen, which simplifies operation for the end-user and helps minimises downtime. A real first for an MFP in this price range!

Scan straight to email
- Because it integrates seamlessly with your company directory via LDAP, the Lexmark X642e remembers thousands of email addresses so you don't have to. Just place your originals in the 50-page feeder, touch the screen, select your addresses and go. It's that easy!

Short summary description Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm:
This short summary of the Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X642e, Laser, 1200 x 1200 DPI, Mono copying, Color scanning, Mono faxing, A4

Long summary description Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm:
This is an auto-generated long summary of Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm based on the first three specs of the first five spec groups.

Lexmark X642e. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Copy speed (color, normal quality, A4)
43 cpm
Scanning
Scanning *
Color scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Page description languages
PCL 6, PDF 1.5, PostScript 3, PPDS
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Performance
Internal memory *
128 MB
Processor frequency
514 MHz
Sound pressure level (printing)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Recommended operating temperature range (T-T)
16 - 32 °C
Certificates
Certification
Energy Star, CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320-1, ECMA-74, CE Class A, CB IEC 60950 1, IEC 61000-3-2, -3-3, EN 55022, EN 55024, CISPIR 22 Class A, GS (TÜV)-EN 60950-1, SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class A, CCC Class A, RPC, PSB, MIC, EK - K60950
Weight & dimensions
Weight
8 lbs (3.63 kg)
Other features
Dimensions (WxDxH)
28 x 22 x 25.4" (710 x 560 x 645 mm)
Image scaling/enlargement range
25–400 %
Compatible operating systems
Mac, Win, Novell
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Scan, No