location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T640 server 600 GB Tower (5U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 1100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T640
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T640-6107
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184326107
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:06:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerEdge T640 server 600 GB Tower (5U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 1100 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 4110 2.1 GHz
  • - 16 GB DDR4-SDRAM 1 x 16
  • - 600 GB DVD-RW
  • - Tower (5U) 1100 W
More>>>
Short summary description DELL PowerEdge T640 server 600 GB Tower (5U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 1100 W:
This short summary of the DELL PowerEdge T640 server 600 GB Tower (5U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 1100 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T640, 2.1 GHz, 4110, 16 GB, DDR4-SDRAM, 600 GB, Tower (5U)

Long summary description DELL PowerEdge T640 server 600 GB Tower (5U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 1100 W:
This is an auto-generated long summary of DELL PowerEdge T640 server 600 GB Tower (5U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 1100 W based on the first three specs of the first five spec groups.

DELL PowerEdge T640. Processor family: Intel® Xeon®, Processor frequency: 2.1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor generation
1st Generation Intel® Xeon® Scalable
Processor model *
4110
Processor frequency *
2.1 GHz
Processor boost frequency
3 GHz
Processor cores
8
Processor cache
11 MB
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
L3
Processor socket
LGA 3647 (Socket P)
Processor lithography
14 nm
Processor threads
16
Processor operating modes
64-bit
Processor codename
Skylake
Tcase
77 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
LPDDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Scalability
2S
Embedded options available
Yes
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
24x DIMM
Memory layout (slots x size)
1 x 16 GB
Memory data transfer rate
2667 MT/s
Maximum internal memory *
384 GB
Storage
Maximum storage capacity *
216 TB
Total storage capacity *
600 GB
Number of HDDs installed
1
HDD capacity
600 GB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
10000 RPM
HDD size
2.5"
Number of HDDs supported
18
Supported HDD sizes
3.5"
RAID support *
Yes
Supported RAID controllers
PERC H730P+ 2GB
Hot-Plug support
Yes
Optical drive type *
DVD-RW
Supported storage drive interfaces
SAS, Serial ATA III
Network
Ethernet LAN
Yes
Ethernet interface type
10 Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Tower (5U)
Product color
Black
Rack mounting
Yes
Redundant fans support
Yes
Performance
Remote administration
iDRAC9 Enterprise
Software
Operating system installed *
No
Compatible operating systems *
Canonical Ubuntu LTS Citrix XenServer Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
123547
Power
Redundant power supply (RPS) support *
Yes
Power supply *
1100 W
Number of redundant power supplies installed
2
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 472440.9" (0 - 12000 m)
Weight & dimensions
Width
12" (304.5 mm)
Depth
27.3" (692.8 mm)
Height
18.6" (471.5 mm)
Package width
35.6" (905 mm)
Package depth
24.3" (616 mm)
Package height
23.5" (598 mm)
Package weight
90.2 lbs (40.9 kg)
Packaging content
Cables included
AC