location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 7540 Intel® Core™ i7 i7-9850H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KRH8H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184297148
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 20:35:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Precision 7540 Intel® Core™ i7 i7-9850H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-9850H 2.6 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA Quadro T1000 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium Polymer (LiPo) 97 Wh 180 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Precision 7540 Intel® Core™ i7 i7-9850H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This short summary of the DELL Precision 7540 Intel® Core™ i7 i7-9850H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 7540, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Precision 7540 Intel® Core™ i7 i7-9850H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Precision 7540 Intel® Core™ i7 i7-9850H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Precision 7540. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9850H, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Mobile workstation
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.00705 x 0.00705" (0.179 x 0.179 mm)
Pixel density
141 ppi
Dual-screen
No
Maximum refresh rate
60 Hz
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9850H
Processor cores
6
Processor threads
12
Processor boost frequency
4.6 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA Quadro T1000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Number of discrete graphics cards installed
1
CUDA
Yes
CUDA cores
768
Audio
Audio chip
Realtek ALC3281
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Mini DisplayPorts quantity
1
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Charging port type
DC-in jack
SmartCard slot
Yes
Keyboard
Pointing device
DualPoint
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191047
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
97 Wh
Battery voltage
11.4 V
Battery recharge time
4 h
Battery weight
15.7 oz (445 g)
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9.23 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
105 G
Non-operating shock
40 G
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Weight & dimensions
Width
14.9" (377.6 mm)
Depth
9.89" (251.3 mm)
Height (front)
0.984" (2.5 cm)
Height (rear)
1.18" (3 cm)
Weight *
5.56 lbs (2.52 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
128 GB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 18:37:17
Uk has collected 8 expert reviews for DELL Precision 7540 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
aecmag.com
Updated:
2020-02-23 22:44:23
Everyone wants their laptop to be slim and light, and there are several impressive 15-inch mobile workstations out there that come in under 2kg. But while the Dell Precision 5540, HP ZBook Studio G5 and Lenovo ThinkPad P1 might be perfect for 3D CAD, they...
Bottom line Dell has given its mainstream 15-inch mobile workstation a new lease of life with the powerful Nvidia Quadro RTX 5000 GPU. It might not reach the heights of a desktop RTX 5000, and there are questions about performance when GPU rendering, but it gives tho...
0%
develop3d.com
Updated:
2020-02-23 22:44:23
Everyone wants their laptop to be slim and light, and there are several impressive 15-inch mobile workstations out there that come in under 2kg. But while the Dell Precision 5540, HP ZBook Studio G5 and Lenovo ThinkPad P1 might be perfect for 3D CAD, they...
Bottom line Dell has given its mainstream 15-inch mobile workstation a new lease of life with the powerful Nvidia Quadro RTX 5000 GPU. It might not reach the heights of a desktop RTX 5000, and there are questions about performance when GPU rendering, but it gives tho...
0%
servethehome.com
Updated:
2019-12-01 18:37:17
We have looked at several top-end mobile work stations in the past, as tech improves these devices keep getting better and more powerful. The Dell Precision 7540 is one of Dell's top offerings in mobile workstations. As such, it can be fitted with an impr...
Bottom line With a top-end configuration, our Dell Precision 7540 Mobile Workstation has the power of many tower workstations in a mobile form factor. When running our benchmarks we saw graphic capabilities close to a desktop NVIDIA GeForce RTX 2060 in some cases whi...
93%
servethehome.com
Updated:
2020-02-23 22:44:23
In August of 2019, we reviewed a Dell Precision 7540 equipped with an Intel Core i9-9980HK Processor. Today we have the same Dell Precision 7540 this time equipped with an Intel Xeon E-2286M and ECC memory. This is the version we originally wanted to revi...
Bottom line When looking at the two versions of Dell Precision 7540 mobile laptops, we see very little difference in performance when one equipped with the Core i9-9980HK vs. the Xeon E-2286M and ECC memory. Both processor versions went neck and neck in our benchmark...
94%
Laptopmag.com
Updated:
2020-06-06 06:27:30
"It's time to go to work."That's what I think every time I sit in front of the Dell Precision 7540, the latest in the company's line of semiportable, high-spec mobile workstations. The Precision 7540 doesn't beat around the bush. It offers intense computi...
Good Excellent 4K HDR display, Best-in-class computing power, Great battery life, Strong security options...
Bad Low-quality webcam, Very expensive, especially with 4K display...
Bottom line If you're all work and maybe a little play, the Dell Precision 7540 is one of the best straightforward workstation around...
0%