location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Mindframe Prime Headset Wired Head-band Gaming USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Mindframe Prime Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6MF35AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808517181 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Oct 2023 00:39:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by Mindframe Prime Headset Wired Head-band Gaming USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Self adjusting, suspension headband and breathable, moisture wicking ear cushions with improved padding and oval shape provide lasting comfort.
  • - Control FrostCap cooling technology and customize RGB lighting with OMEN Command Center.
  • - Create custom audio EQ settings in OMEN Audio Lab powered by C-Media Xear™ via OMEN Command Center.[2]
  • - Be clearly in command with a flip to-mute microphone and on-ear volume control.
  • - Environmental noise cancelling dual microphones block out background sounds so your squad only hears you.
Guarantee: HP standard two-year limited warranty
Long product name HP OMEN by Mindframe Prime Headset Wired Head-band Gaming USB Type-A Black :
The short editorial description of HP OMEN by Mindframe Prime Headset Wired Head-band Gaming USB Type-A Black

OMEN by HP Mindframe Prime Headset
More>>>
HP OMEN by Mindframe Prime Headset Wired Head-band Gaming USB Type-A Black:
The official marketing text of HP OMEN by Mindframe Prime Headset Wired Head-band Gaming USB Type-A Black as supplied by the manufacturer

Stay cool with premium audio
FrostCap technology and passive cooling ear cushions provide comfort during gaming sessions while built in surround sound gives you a truly immersive experience.

Short summary description HP OMEN by Mindframe Prime Headset Wired Head-band Gaming USB Type-A Black:
This short summary of the HP OMEN by Mindframe Prime Headset Wired Head-band Gaming USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Mindframe Prime Headset, Wired, Gaming, 18.7 oz (530 g), Headset, Black

Long summary description HP OMEN by Mindframe Prime Headset Wired Head-band Gaming USB Type-A Black:
This is an auto-generated long summary of HP OMEN by Mindframe Prime Headset Wired Head-band Gaming USB Type-A Black based on the first three specs of the first five spec groups.

HP OMEN by Mindframe Prime Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming, Cable length: 78.7" (2 m). Weight: 18.7 oz (530 g). Product color: Black

FrostCap Technology

OMEN's active earcup cooling technology—to ensure comfort during long gaming sessions.

Play in comfort. Stay cool and game on.

Passive ear cushion cooling technology that conducts heat away from your skin.

Ultimate immersion. Ultimate advantage.

Built in virtual surround sound audio chip powered by C-Media Xear™ creates realistic spacial awareness to accurately pinpoint in-game sounds.[1]

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Product color *
Black
Cable length
78.7" (2 m)
Country of origin
China
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Weight & dimensions
Width
7.95" (202 mm)
Depth
8.54" (217 mm)
Height
3.58" (91 mm)
Weight
18.7 oz (530 g)
Packaging data
Package width
10" (255 mm)
Package depth
5.31" (135 mm)
Package height
10.9" (276 mm)
Package weight
3.09 lbs (1.4 kg)
Other features
2.5 mm connector
No
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 13:22:21
Uk has collected 9 expert reviews for HP OMEN by Mindframe Prime Headset and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP OMEN by Mindframe Prime Headset Wired Head-band Gaming USB Type-A Black:
Disclaimer

[1] Listening to personal stereo equipment at full volume for long periods can damage the user’s hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume