location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE2812R AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE2812R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE2812R
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:32:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN VE2812R user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE2812R AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Superior video quality
  • - • 4K HDMI up to 100 m via a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - • 1080p up to 150 m via a single Cat 5e/6 cable in HDBaseT Long Reach Mode
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compliant
  • - Supports Audio EDID Switching (2ch Stereo, 5.1ch Surround sound, and AUTO)
  • - Supports Audio De-Embedding – extracts audio stream from an HDMI source and delivers as a separate audio from HDMI, Coaxial S/PDIF, or Stereo audio output
  • - Features RS-232 Serial Communication Switch – Command mode and Bypass mode to meet application requirements
  • - Supports bi-directional IR signal transmission - two way IR protocol delivery by one IR port; IR transmission is processed one direction at a time
  • - Firmware upgradable
  • - Built- in 8KV / 15 KV ESD protection
  • - Plug-and-play
  • - Rack-mountable using the VE-RMK1U
Long product name ATEN VE2812R AV extender AV receiver Black :
The short editorial description of ATEN VE2812R AV extender AV receiver Black

HDMI HDBaseT Receiver with Audio De-Embedding (4K@100m) (HDBaseT Class A)
More>>>
ATEN VE2812R AV extender AV receiver Black:
The official marketing text of ATEN VE2812R AV extender AV receiver Black as supplied by the manufacturer

The VE2812R is a high-quality HDMI HDBaseT Receiver featuring audio de-embedding function. Powered by HDBaseT™ technology, the VE2812R can receive 4K HDMI signals up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable.With HDBaseT Long Reach Mode enabled, it can deliver HDMI signals up to a maximum range of 150 meters @ 1080p.

The VE2812R’s audio de-embedding function extracts the audio signal from the HDMI and converts it into Coaxial S/PDIF or Stereo Audio signal and delivers to an audio system that is separated from the display. Compatible with HDMI (3D, Deep Color, 4k) and HDCP 2.2, the VE2812R ensures reliable transmission of high-quality uncompressed HDMI signals.

The VE2812R is recommended to be deployed in paired with the VE2812T. The VE2812R can carry on IR/RS-232 from the VE2812T, allowing users to remotely control the VE2812T unit through RS-232 command mode via input port switching. The solution is deal for a variety of settings, such as meeting rooms, digital educational environment or wherever high video quality is required.

Short summary description ATEN VE2812R AV extender AV receiver Black:
This short summary of the ATEN VE2812R AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE2812R, 4096 x 2160 pixels, AV receiver, 3937" (100 m), Wired, 3D, HDCP

Long summary description ATEN VE2812R AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE2812R AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE2812R. Type: AV receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6. Connectivity technology: Wired. Operating voltage (receiver): 5 V, Power consumption (receiver) (max): 4.98 W. Width: 5.35" (136 mm), Depth: 3.98" (101 mm), Height: 1.14" (29 mm)

Features
Type *
AV receiver
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6
Maximum transfer distance
3937" (100 m)
Extended display identification data (EDID)
Yes
Electrostatic Discharge (ESD) protection
Yes
Electrostatic Discharge (ESD) protection
15 kV
LED indicators
Yes
Supported video modes
1080p
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Firmware upgradeable
Yes
Consumer Electronics Control (CEC) support
Yes
Baud rate
19.2 Kbit/s
Plug and Play
Yes
Impedance
100 Ω
HDCP version
2.2
Product color
Black
Ports & interfaces
Connectivity technology *
Wired
Ports & interfaces
RJ-45 input ports
1
HDBaseT port
Yes
Number of HDMI outputs
1
HDMI version
1.4
RS-232 input ports
1
Digital audio coaxial out
2
Video out
1
Audio output
2
3.5 mm (1/8-inch) out
Yes
Remote (IR) input
1
DC-in jack
Yes
Power
Operating voltage (receiver)
5 V
Power consumption (receiver) (max)
4.98 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
5.35" (136 mm)
Depth
3.98" (101 mm)
Height
1.14" (29 mm)
Weight
16.2 oz (460 g)
Packaging content
AC adapter included
Yes
Technical details
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
ATEN VE1901AEUT AV extender AV transmitter White ATEN VE1901AEUT AV extender AV transmitter White
(show image)
VE1901AEUT VE1901AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AEUT AV extender AV transmitter White ATEN VE1801AEUT AV extender AV transmitter White
(show image)
VE1801AEUT VE1801AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AUST AV extender AV transmitter White ATEN VE1801AUST AV extender AV transmitter White
(show image)
VE1801AUST VE1801AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AEUT AV extender AV transmitter White ATEN VE2812AEUT AV extender AV transmitter White
(show image)
VE2812AEUT VE2812AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE3912T AV extender AV transmitter Black ATEN VE3912T AV extender AV transmitter Black
(show image)
VE3912T VE3912T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AUST AV extender AV transmitter Black ATEN VE2812AUST AV extender AV transmitter Black
(show image)
VE2812AUST VE2812AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AT AV extender AV transmitter Black ATEN VE2812AT AV extender AV transmitter Black
(show image)
VE2812AT VE2812AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812EUT AV extender AV transmitter White ATEN VE2812EUT AV extender AV transmitter White
(show image)
VE2812EUT VE2812EUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812UST AV extender AV transmitter White ATEN VE2812UST AV extender AV transmitter White
(show image)
VE2812UST VE2812UST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814AT AV extender AV transmitter Black ATEN VE814AT AV extender AV transmitter Black
(show image)
VE814AT VE814AT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)