location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6233 3.88 oz (110 g) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6233
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0041283
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6233 3.88 oz (110 g) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
Long product name Nokia 6233 3.88 oz (110 g) Silver :
The short editorial description of Nokia 6233 3.88 oz (110 g) Silver

6233 Silver
More>>>
Short summary description Nokia 6233 3.88 oz (110 g) Silver:
This short summary of the Nokia 6233 3.88 oz (110 g) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6233, Bar, 240 x 320 pixels, 2 MP, Bluetooth, Silver

Long summary description Nokia 6233 3.88 oz (110 g) Silver:
This is an auto-generated long summary of Nokia 6233 3.88 oz (110 g) Silver based on the first three specs of the first five spec groups.

Nokia 6233. Form factor: Bar. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Standby time (2G): 340 h. Weight: 3.88 oz (110 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:24:55
Uk has collected 28 expert reviews for Nokia 6233 110 g Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 20:24:47
The 6233 Music Edition adds A2DP, a 512MB microSD card and a music stand to an already enticing package.
Good Sleek and stylish design, 2 megapixel camera, microSD storage slot w/ 512MB card, A2DP Bluetooth profile, included music stand...
Bad No camera for 3G video calls, average battery life, no standard 3.5mm headphone jack The Final Word The 6233 Music Edition adds A2DP, a 512MB microSD card and a music stand to an already enticing package.
Bottom line The 6233 Music Edition adds A2DP, a 512MB microSD card and a music stand to an already enticing package.
70%
expertreviews.co.uk
Updated:
2013-11-20 20:24:48
Nokia's 6233 is the most expensive phone in this test. Initially, it's hard to see why. Its chunky design reminded us of when mobile phones were large, and although it supports a form of 3G you can't use this for fast downloads or video calls. Its keypad...
60%
iMobile.com.au
Updated:
2013-11-20 20:24:50
Overview IntroductionSince the first 3G network was launched in Australia, many have thought that 3G capable handsets are reserved for those with a lot of money ? and not for the average user. This stereotype has begun to diminish with entry-level 3G...
0%
techradar.com
Updated:
2013-11-20 20:24:50
Nokia seems to be able to produce a new handset almost every week, and inevitably some of its launches look rather familiar. The 6233 is a classic Nokia design - simple and to the point.But thanks to its steel bumper and rubbery backplate this phone ha...
Good Very good functionality, Attractively priced pre-pay package, Its multimedia services demand respect...
Bad No face-to-face video calls, No Symbian S60 operating system...
Bottom line Nokia seems to be able to produce a new handset almost every week, and inevitably some of its launches look rather familiar. The 6233 is a classic Nokia design - simple and to the point.But thanks to its steel bumper and rubbery backplate this phone ha...
80%
knowyourmobile.com
Updated:
2014-04-10 04:57:21
The Nokia 6233, and its Vodafone-branded sibling the 6234, is a solid all-round performer, comfortably meeting all business needs but with strong multimedia assets and 3G capabilities to boot.The candybar design of the 6233 makes all its features easil...
Good 3G, Sturdy design, 2 mega pixel camera...
Bad Low memory...
Bottom line A terrific 3G phone that should appeal to business phone users...
60%
Mobile88.com
Updated:
2016-12-29 21:58:04
The Nokia 6233 is a 3G candybar phone, made in the classic Nokia tradition with unremarkable buttons and a slide-off battery cover behind. The phone is sleek and slim, and for the price given to us was simple one of the best opening prices we have seen...
90%
Mobile88.com
Updated:
2013-11-20 20:24:48
The Nokia 6233 is a 3G candybar phone, made in the classic Nokia tradition with unremarkable buttons and a slide-off battery cover behind. The phone is sleek and slim, and for the price given to us was simple one of the best opening prices we have seen...
90%
nokia-review.com
Updated:
2013-11-20 20:24:48
The Nokia 6233 is a great looking Nokia 3G triband phone with sleek, high-quality stainless steel accents. The phone is a decent size, and isn’t too terribly heavy at 110 grams, considering it’s a 3G phone. The overall design is functional and...
0%
mobileburn.com
Updated:
2013-11-20 20:24:49
With its sophisticated looks, the Nokia 6233 will be right at home in any business persons hand. Jin test drives the 6233, and is impressed with the display, build quality, and stereo speakers - read the review for more details.
Good Solid build, stereo speakers, QVGA display...
Bad Average battery life, poor onboard memory...
Bottom line Our review unit is from Malaysia and is running on firmware v03.70 15-05-06 RM-145.The Nokia 6233 is certainly a worthy successor to the 6230i. However, with the Eseries and Nseries keeping Nokia occupied these days, I feel that the S40 series of phone...
75%
techtree.com
Updated:
2013-11-20 20:24:50
The Nokia 6233 is the continuation to one of the best phones released by Nokia about a year back; the Nokia 6230i. The Nokia 6233 is like an updated version of the previous model to fit the needs of a mobile handset owner of this day. So, check and see...
Good Starts without SIM, 2 MP Camera, VGA video recording (640 x 480), Music Player & FM Radio, Good keypad, EDGE, 3G Support, Series 40 UI, MicroSD Hotswap Memory, Good battery life.
Bad Average camera quality, USB 1.1 interface.
Bottom line The sound quality, the FM tuner, and the rest of the phone over-all is good; thats exactly what this series from Nokia is meant to do. The 6230 was a big hit and the trend continued to the 6230i. The 6233 also has the possibilities of making it just a...
80%
mobile-review.com US
Updated:
2013-11-20 20:24:51
The world?s largest mobile phones manufacturer, Nokia, not always was topping a number of niches, for example the share of handsets for youth was almost free of the company?s presence 10 years ago. The release of Nokia 3210 and consequent development o...
0%
gsmarena.com
Updated:
2013-11-20 20:24:52
A medium-sized candybar with a lot of nerves, Nokia 6233 is one of the current Nokia handsets that might interest you in case you are looking for non-smartphone 3G solution. What is more, the classic styled mobile offers a great TFT display, great stereo...
0%
Techreviews.tv
Updated:
2013-11-20 20:24:54
Sansa e200 MP3 player » Tech Digest One Minute Reviews: Nokia 6233 3G Phone Weve been doing some quick one minute video reviews of gadgets recently. Heres Ashley telling me all about the Nokia 6233. Related: Nokia 6233 product info | Samsung E870 On...
0%
Brand Image Article code product Stock Price from
Nokia

Nokia 6233 Black 3.88 oz (110 g)
(show image)
0041284 6233 Black 0.00
(excl. VAT)
0 (incl. VAT)