certification
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Storage drive Tape Cartridge Black
- - LVDS
- - Data storage type: LTO 2:1
- - Native capacity: 400 GB Compressed capacity: 800 GB
- - Mean time between failures (MTBF): 250000 h
More>>>
Short summary description HPE StorageWorks Ultrium 960 Storage drive Tape Cartridge LTO 400 GB:
This short summary of the HPE StorageWorks Ultrium 960 Storage drive Tape Cartridge LTO 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.
HPE StorageWorks Ultrium 960, Storage drive, Tape Cartridge, LVDS, 2:1, LTO, 53000 ms
Long summary description HPE StorageWorks Ultrium 960 Storage drive Tape Cartridge LTO 400 GB:
This is an auto-generated long summary of HPE StorageWorks Ultrium 960 Storage drive Tape Cartridge LTO 400 GB based on the first three specs of the first five spec groups.
HPE StorageWorks Ultrium 960. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVDS. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Burst transfer rate: 320 MB/s, Sustained data transfer rate (compressed): 160 MB/s, Sustained data transfer rate (native): 80 MB/s. Product color: Black