location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks Ultrium 230 Storage drive Tape Cartridge LTO 100 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ultrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks Ultrium 230
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1517A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StorageWorks Ultrium 230 Storage drive Tape Cartridge LTO 100 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - LVDS
  • - Data storage type: LTO 2:1
  • - Native capacity: 100 GB Compressed capacity: 200 GB
  • - Mean time between failures (MTBF): 250000 h
Long product name HPE StorageWorks Ultrium 230 Storage drive Tape Cartridge LTO 100 GB :
The short editorial description of HPE StorageWorks Ultrium 230 Storage drive Tape Cartridge LTO 100 GB

tape drives make backup fast, easy, affordable, reliable.
More>>>
Short summary description HPE StorageWorks Ultrium 230 Storage drive Tape Cartridge LTO 100 GB:
This short summary of the HPE StorageWorks Ultrium 230 Storage drive Tape Cartridge LTO 100 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks Ultrium 230, Storage drive, Tape Cartridge, LVDS, 2:1, LTO, 71000 ms

Long summary description HPE StorageWorks Ultrium 230 Storage drive Tape Cartridge LTO 100 GB:
This is an auto-generated long summary of HPE StorageWorks Ultrium 230 Storage drive Tape Cartridge LTO 100 GB based on the first three specs of the first five spec groups.

HPE StorageWorks Ultrium 230. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVDS. Native capacity: 100 GB, Compressed capacity: 200 GB, Drive device, buffer size: 16 MB. Burst transfer rate: 80 MB/s, Maximum data transfer rate: 15 Mbit/s, Sustained data transfer rate (compressed): 30 MB/s. Power supply: 32 W

Brand Image Article code product Stock Price from
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
HP Ultra320 SCSI Cable Kit HP Ultra320 SCSI Cable Kit
(show image)
DW063A Ultra320 SCSI Cable Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Fan for Full-Height Tape Drive HP Fan for Full-Height Tape Drive
(show image)
344257-B21 Fan for Full-Height Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical
(show image)
C7496A tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)