location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus LP640 PROJECTOR XGA LCD data projector 2200 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP640 PROJECTOR XGA LCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP640
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus LP640 PROJECTOR XGA LCD data projector 2200 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 400:1
  • - 260 W
Guarantee: 2 years parts and labour
Long product name InFocus LP640 PROJECTOR XGA LCD data projector 2200 ANSI lumens XGA (1024x768) :
The short editorial description of InFocus LP640 PROJECTOR XGA LCD data projector 2200 ANSI lumens XGA (1024x768)

LP640 PROJECTOR XGA LCD 2200 ANSI 3.4KG
More>>>
Short summary description InFocus LP640 PROJECTOR XGA LCD data projector 2200 ANSI lumens XGA (1024x768):
This short summary of the InFocus LP640 PROJECTOR XGA LCD data projector 2200 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus LP640 PROJECTOR XGA LCD, 2200 ANSI lumens, XGA (1024x768), 400:1, 75%, 16 - 110 kHz, 50 - 85 Hz

Long summary description InFocus LP640 PROJECTOR XGA LCD data projector 2200 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of InFocus LP640 PROJECTOR XGA LCD data projector 2200 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

InFocus LP640 PROJECTOR XGA LCD. Projector brightness: 2200 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHP. Noise level: 34 dB. Display: LCD. Power consumption (typical): 260 W

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:51:15
Uk has collected 1 expert review for InFocus LP640 PROJECTOR XGA LCD data projector 2200 ANSI lumens XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 22:06:08
It takes 20 seconds for the lamp to warm up after which the projector searches automatically for a signal from a computer or video source. After this, the LP640s lamp comes into full effect beaming intense images at a rating of 2200 lumens. Combining...
0%
Country Distributor
United Kingdom 1 distributor(s)