Garmin logo

Garmin Geko 301 navigator Handheld LCD 3.39 oz (96 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32937
Info modified on:
10 Aug 2018, 05:56:35
Long product name Garmin Geko 301 navigator Handheld LCD 3.39 oz (96 g):

Geko 301

Short summary description Garmin Geko 301 navigator Handheld LCD 3.39 oz (96 g):

Garmin Geko 301, 64 x 100 pixels, LCD, Monochrome, Handheld, Alkaline, AAA

Long summary description Garmin Geko 301 navigator Handheld LCD 3.39 oz (96 g):

Garmin Geko 301. Display resolution: 64 x 100 pixels, Display: LCD, Display number of colors: Monochrome. Form factor: Handheld. Battery technology: Alkaline, Battery type: AAA, Battery life (max): 9 h. Weight: 3.39 oz (96 g), Width: 1.89" (48 mm), Depth: 0.945" (24 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.