location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola L6 (pink) 3.03 oz (86 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L6 (pink)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE5426AF1F1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:54:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola L6 (pink) 3.03 oz (86 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pink
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
Long product name Motorola L6 (pink) 3.03 oz (86 g) :
The short editorial description of Motorola L6 (pink) 3.03 oz (86 g)

Motorola L6 (pink)- Integrated VGA camera with 4x zoom/ WAP 2.0/ GPRS Class 10/ Mini-USB connectivity
More>>>
Motorola L6 (pink) 3.03 oz (86 g):
The official marketing text of Motorola L6 (pink) 3.03 oz (86 g) as supplied by the manufacturer

Motorola L6 is uninhibited fun packed in a super slim and chic design. Capture and share digital photos and video clips, send text messages that reflect your creativity or explore the wireless world with Bluetooth® technology.

Bluetooth® Wireless Technology
Bluetooth®-enabled technology frees you from the confines of the cord and lets you do more with Motorola L6.


Personalised Messaging
Want to say it with style? Use Motorola L6 to send personalized text messages to friends and family.


Portable Creativity
Express your creativity on the go. The fully integrated VGA digital camera and digital video make recording memories a snap.

Sophisticated Profile
Motorola L6 combines thin sophistication with an eye-popping visual display. Only 10.9 mm thick!

Short summary description Motorola L6 (pink) 3.03 oz (86 g):
This short summary of the Motorola L6 (pink) 3.03 oz (86 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola L6 (pink), Bar, 128 x 160 pixels, 0.3 MP, Bluetooth, Pink

Long summary description Motorola L6 (pink) 3.03 oz (86 g):
This is an auto-generated long summary of Motorola L6 (pink) 3.03 oz (86 g) based on the first three specs of the first five spec groups.

Motorola L6 (pink). Form factor: Bar. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. Bluetooth. Standby time (2G): 345 h. Weight: 3.03 oz (86 g). Product color: Pink

Design
Product color *
Pink
Display
Display resolution *
128 x 160 pixels
Display type
CSTN
Panel type
CSTN
Display number of colors
65536 colors
Memory
Flash card support *
No
Internal memory
10 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
24
Power
Talk time (2G) *
5.8 h
Standby time (2G) *
345 h
Weight & dimensions
Weight *
3.03 oz (86 g)
Width
4.45" (113 mm)
Depth
1.93" (49 mm)
Height
0.429" (10.9 mm)
Phone features
Java technology
Yes
Phonebook capacity
500 entries
Form factor *
Bar
Other features
Interface
mini-USB
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Video capability
Yes
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:58:22
Uk has collected 23 expert reviews for Motorola L6 (pink) 86 g and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2013-11-20 15:58:14
The red metallic casing that Motorola has put around this special edition of its ultra-thin SLVR phone may put off some potential buyers looking for something a little more subtle.But just as with those wristbands that show support for worthy causes su...
Good Low profile design slips in pocket nicely, Fair price and all in a good cause, Looks good and helps charity...
Bad Camera quality lets it down, Images are soft, grainy, and lack any real detail...
Bottom line The red metallic casing that Motorola has put around this special edition of its ultra-thin SLVR phone may put off some potential buyers looking for something a little more subtle.But just as with those wristbands that show support for worthy causes su...
70%
pocket-lint.com
Updated:
2013-11-20 15:58:18
This affordable style option lets people experience the SLVR cool, but without breaking the bank...
Good Still looks great, but on a budget...
Bad VGA camera and no MP3 player...
Bottom line This affordable style option lets people experience the SLVR cool, but without breaking the bank...
70%
T3.com
Updated:
2013-11-20 15:58:18
Hot on the heels of last months PEBL V6 comes Motorolas latest variation on the iconic RAZR. But where the PEBL took the basic internals and stuck them in a rounded, girlie package that just wasnt as cool or as pocket-friendly, this is more the so...
Good Ultra-thin, stylish design, Solid build, Great battery life...
Bad Rubbish menu system, Lo-res camera...
Bottom line Its hindered by a lack of features, but its incredibly pocket-friendly and stylish...
80%
Mobile88.com
Updated:
2016-12-29 20:47:54
The Motorola L6 appears to be an entry or medium level type device, judging from its asking price of RM 899. However, this causes the device to sport some rather low end characteristics, and this might not be everybody’s cup of tea.
80%
Mobile88.com
Updated:
2013-11-20 15:58:14
The Motorola L6 appears to be an entry or medium level type device, judging from its asking price of RM 899. However, this causes the device to sport some rather low end characteristics, and this might not be everybody’s cup of tea.
80%
mobi101.com
Updated:
2013-11-20 15:58:14
Everything started with the Razr. The success of the ultra thin clamshell has put Motorola on the top of the high-class phones. Intended for the ordinary user with its reasonable price, the Motorola L6 follows the example. The equipment however wont...
0%
schwarztech.us
Updated:
2013-11-20 15:58:16
In general, our reviews are purely Mac- and iPod-related, but sometimes we broaden our scope to other things “tech”. In this case, we took a look at Motorola’s L6, a phone sometimes referred to as the original SLVR, as it shares much of...
Good Slick design, small, seems surprisingly durable, plays well with OS X, simple interface, Bluetooth...
Bad Cheap screen, weak camera, only 5 voice-dials, certain models might not work with Cingular...
Bottom line Motorola’s L6 is rather underrated and almost unknown in the US, but fails to disappoint.
80%
gearlive.com
Updated:
2013-11-20 15:58:16
Add To Your Site: We recently put the Motorola SLVR and Motorola L6 phones to the test, and are ready to report back with our findings. If you are looking for an iTunes-compatible phone that also looks good (unlike the ROKR,) the SLVR just might be wh...
0%
phonedog.com
Updated:
2013-11-20 15:58:17
The New Motorola L series are an innovative upgrade of the world famous RAZR. The L series phones are for people who like the thin style of the RAZR, but do not like clamshell / flip phones. There are three L series phones that have been released alrea...
74%
mobiletechreview.com
Updated:
2013-11-20 15:58:17
Reviewed May 16, 2006 by Jacob Spindel SLVR Style Although Motorolas marketing people probably felt that SLVR sounded better than "SLAB," the phone truly is, in fact, a small, thin, rectangular slab measuring just 4.33" x 1.93" x 0.41" and weighing ab...
70%
mobiledia.com
Updated:
2013-11-20 15:58:18
Building on the success of the highly acclaimed SLVR L7, Motorola recently released the L6, the newest ultra-thin device to the popular SLVR line-up. Virtually identical in size and shape to the L7, the SLVR L6 offers a familiar slim profile with a met...
0%
gsmarena.com
Updated:
2013-11-20 15:58:18
Everything started with the Razr. The success of the ultra thin clamshell has put Motorola on the top of the high-class phones. Intended for the ordinary user with its reasonable price, the Motorola L6 follows the example. The equipment however won?t shin...
0%
tech-faq.com
Updated:
2013-11-20 15:58:18
The Motorola L6 is an easy to use phone perfect for anyone who wants more than the standard features, but isnt worried about having the most top-of-the-line model available. It looks good, works well, and is affordable. Measuring a mere 113x49x10.9...
0%
pcmag.com
Updated:
2013-11-20 15:58:21
The Motorola SLVR L6 ($299 direct) has a lot in common with Motorolas U6 PEBL. Both are design-focused rather than feature-heavy, both will stand out from any crowd of generic flip phones, and both work best on the T-Mobile wireless network...
Good Dazzling design. Thin and light. Good voice quality.
Bad Poor camera. So-so speakerphone. A bit fragile.
Bottom line The thinnest phone you can buy in the U.S. today makes pretty good calls...
70%