location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3com Router V.35 DCE Cable, Enhanced, DB-28M to V.35F 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com Check ‘3com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Router V.35 DCE Cable, Enhanced, DB-28M to V.35F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C13686
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘3com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name 3com Router V.35 DCE Cable, Enhanced, DB-28M to V.35F 118.1" (3 m) :
The short editorial description of 3com Router V.35 DCE Cable, Enhanced, DB-28M to V.35F 118.1" (3 m)

3Com® Router V.35 DCE Cable, Enhanced, DB-28M to V.35F
More>>>
Short summary description 3com Router V.35 DCE Cable, Enhanced, DB-28M to V.35F 118.1" (3 m):
This short summary of the 3com Router V.35 DCE Cable, Enhanced, DB-28M to V.35F 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

3com Router V.35 DCE Cable, Enhanced, DB-28M to V.35F, 118.1" (3 m), DB-28M - V.35F

Long summary description 3com Router V.35 DCE Cable, Enhanced, DB-28M to V.35F 118.1" (3 m):
This is an auto-generated long summary of 3com Router V.35 DCE Cable, Enhanced, DB-28M to V.35F 118.1" (3 m) based on the first three specs of the first five spec groups.

3com Router V.35 DCE Cable, Enhanced, DB-28M to V.35F. Cable length: 118.1" (3 m), Cable type: DB-28M - V.35F

Brand Image Article code product Stock Price from
3com

3com Router V.35 DTE Cable, Enhanced, DB-28M to V.35M 118.1" (3 m)
(show image)
3C13685 Router V.35 DTE Cable, Enhanced, DB-28M to V.35M 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Router X.21 DTE Cable, Enhanced, DB-28M to X.21M 118.1" (3 m)
(show image)
3C13681 Router X.21 DTE Cable, Enhanced, DB-28M to X.21M 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Router V.24 DCE Cable, Enhanced, DB-28M to V.24F 118.1" (3 m)
(show image)
3C13684 Router V.24 DCE Cable, Enhanced, DB-28M to V.24F 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Router X.21 DCE Cable, Enhanced, DB-28M to X.21F 118.1" (3 m)
(show image)
3C13682 Router X.21 DCE Cable, Enhanced, DB-28M to X.21F 0.00
(excl. VAT)
0 (incl. VAT)