location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-4000DN + KYOlife 3 Years 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-4000DN + KYOlife 3 Years
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872B51102GA3NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-4000DN + KYOlife 3 Years 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 45 ppm
  • - Duplex printing
  • - Maximum duty cycle: 250.000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB Built-in processor 500 MHz
Long product name KYOCERA FS-4000DN + KYOlife 3 Years 1200 x 1200 DPI A4 :
The short editorial description of KYOCERA FS-4000DN + KYOlife 3 Years 1200 x 1200 DPI A4

FS-4000DN + KYOlife 3 Years
More>>>
KYOCERA FS-4000DN + KYOlife 3 Years 1200 x 1200 DPI A4:
The official marketing text of KYOCERA FS-4000DN + KYOlife 3 Years 1200 x 1200 DPI A4 as supplied by the manufacturer

SPACE TO THINK AT HIGH SPEED.

- 45 pages per minute with 1,200 dpi
- 128 MB memory standard, upgradeable to 640 MB
- PDF direct printing from USB Flash Memory devices
- Eco-friendly, ozone-free technology
- Long-life components and easy maintenance
- Network connectivity and powerful CPU as standard

This extremely fast new generation A4 printer allows larger workgroups to increase productivity with ease and accommodates additional memory for improved performance with large print files. A space saving internal duplex unit and network connectivity are standard. Low noise, compact design and costeffective ECOSYS technology give you space to think faster than the competition.

Short summary description KYOCERA FS-4000DN + KYOlife 3 Years 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-4000DN + KYOlife 3 Years 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-4000DN + KYOlife 3 Years, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-4000DN + KYOlife 3 Years 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-4000DN + KYOlife 3 Years 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-4000DN + KYOlife 3 Years. Print technology: Laser. Maximum duty cycle: 250.000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Warm-up time
17 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
250.000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Paper handling
Media weight (tray 1)
60-120 g/m²
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Built-in processor
Yes
Processor model
PowerPC 750
Processor frequency
500 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
30 dB
Design
Certification
TÜV/GS, CE, PTS
Power
Power consumption (printing) *
510 W
Power consumption (standby)
10 W
Power consumption (PowerSave)
5.5 W
Weight & dimensions
Weight
37 lbs (16.8 kg)
Dimensions (WxDxH)
15 x 15.5 x 12.6" (382 x 394 x 320 mm)
Other features
Custom media sizes
148 x 210 - 216 x 356 mm
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Networking features
Fast Ethernet 10Base-T/100Base-TX
Duplex supported media size
A4, A5, B5, Letter, Legal
Emulations
PCL6/PCL5e incl. PJL, KPDL 3 (PostScript 3), PDF direct print, Line Printer, IBM Proprinter X24E, Epson LQ-850, Diablo 630
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:23:49
Uk has collected 2 expert reviews for KYOCERA FS-4000DN + KYOlife 3 Years 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2014-10-10 09:23:49
fast, cheap to run office printer: The one thing you really pay for in laser printers is speed. If you want a fast machine, suitable to share across a workgroup, theres a considerable price premium. The FS-4000DN from Kyocera Mita is rated...
0%
trustedreviews.com
Updated:
2014-10-10 09:23:49
If you're sharing a laser printer among all the people in the workgroup, the argument of all printer manufacturers is that high print speed is essential and that speed costs. Kyocera's latest, fast workgroup printer, the FS-400DN, is rated at 45ppm and at...
70%