location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS70 Wireless Office Headset System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS70 Wireless Office Headset System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39450-02
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name POLY CS70 Wireless Office Headset System :
The short editorial description of POLY CS70 Wireless Office Headset System

CS70 Wireless Office Headset System
More>>>
POLY CS70 Wireless Office Headset System:
The official marketing text of POLY CS70 Wireless Office Headset System as supplied by the manufacturer

Communicate in style and unmatched comfort with the Plantronics® CS70 Wireless Office Headset System. Ideal for on-the-move office executives, the CS70 boasts a lightweight, over-the-ear design that combines sophisticated style with all-day wearing comfort. Whether moving between meetings, conferring with colleagues, or taking calls in offices, executives can use the CS70 to go wherever business takes them—up to 300 feet from their desk phone. Leading-edge, voice-dedicated DECT 6.0 technology provides best-in-class audio quality, digitally-secure communications, and the lowest probability of interference with other wireless devices. The discreet Voice Tube delivers superior audio clarity.
Product Features:
- Lightweight and sophisticated over-the-ear design delivers all-day wearing comfort
- Roam hands-free up to 300 feet from your desk phone
- One-step remote answering makes it easy to stay connected
- Discreet Voice Tube assures sound quality and comfort

Short summary description POLY CS70 Wireless Office Headset System:
This short summary of the POLY CS70 Wireless Office Headset System data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS70 Wireless Office Headset System, Headset

Long summary description POLY CS70 Wireless Office Headset System:
This is an auto-generated long summary of POLY CS70 Wireless Office Headset System based on the first three specs of the first five spec groups.

POLY CS70 Wireless Office Headset System. Product type: Headset. Wireless range: 3543.3" (90 m)

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Wireless range
3543.3" (90 m)
Battery
Talk time
6 h