JVC logo

JVC HA-S90BN-Z-E Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31027
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points JVC HA-S90BN-Z-E Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black:
  • - Available in ‘Matte Finish’
  • - Includes carrying pouch and detachable cord for use on flights or with power turn off
  • - Instant pairing with NFC technology
  • - Around-ear noise cancelling headphones free of cord with Bluetooth Wireless Technology
  • - 27 hours of wireless connection (NC off), 35 hours of NC function (BT off) with built-in rechargeable battery
  • - 3 selectable sound modes (Nomal/Bass/Clear)
  • - Easy to carry swivel design
  • - Integrated remote & mic for smartphones located on headphone
Long product name JVC HA-S90BN-Z-E Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black:

HA-S90BN-Z-E Bluetooth wireless headphones with noise cancelling function

Short summary description JVC HA-S90BN-Z-E Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black:

JVC HA-S90BN-Z-E, Wired & Wireless, 8 - 25000 Hz, Calls/Music, 6.88 oz (195 g), Headset, Black

Long summary description JVC HA-S90BN-Z-E Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black:

JVC HA-S90BN-Z-E. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 8 - 25000 Hz. Wireless range: 393.7" (10 m). Cable length: 47.2" (1.2 m). Weight: 6.88 oz (195 g). Product color: Black

Reasons to buy
Specs
Similar products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.