JVC logo

JVC HA-FX65BN-N Headphones Wireless Neck-band Micro USB Bluetooth Gold

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19534
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points JVC HA-FX65BN-N Headphones Wireless Neck-band Micro USB Bluetooth Gold:
  • - 4 sizes of earpieces
  • - Magnetic Housing
  • - Voice-assistant compatible
  • - Clear mid-high sound by neodymium driver unit
  • - 6 hours of wireless listening(BT+NC)/8 hours of listening(BT only) with rechargeable battery
  • - Secure and comfortable fit with flexible soft
  • - Tangle-free flat cable
  • - Rain proof (IPX4)
Long product name JVC HA-FX65BN-N Headphones Wireless Neck-band Micro USB Bluetooth Gold:

HA-FX65BN-N - Inner ear wireless headphones with noise cancelling function

Short summary description JVC HA-FX65BN-N Headphones Wireless Neck-band Micro USB Bluetooth Gold:

JVC HA-FX65BN-N, Wireless, 20 - 20000 Hz, 0.776 oz (22 g), Headphones, Gold

Long summary description JVC HA-FX65BN-N Headphones Wireless Neck-band Micro USB Bluetooth Gold:

JVC HA-FX65BN-N. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 0.776 oz (22 g). Product color: Gold

Reasons to buy
Specs
Similar products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.