JVC logo

JVC HA-FX45BT-B Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14542
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points JVC HA-FX45BT-B Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Black:
  • - 4 sizes of earpieces
  • - Magnetic Housing
  • - Voice-assistant compatible
  • - Secure and comfortable fit with flexible soft-band and memory form earpieces
  • - 8 hours of wireless listening with rechargeable battery
  • - Listen wirelessly to your favourite music
  • - Tangle-free flat cord
  • - Rain proof (IPX4)
Long product name JVC HA-FX45BT-B Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Black:

HA-FX45BT-B Wireless inner ear headphones

Short summary description JVC HA-FX45BT-B Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Black:

JVC HA-FX45BT-B, Wireless, 20 - 20000 Hz, Calls/Music, 0.705 oz (20 g), Headphones, Black

Long summary description JVC HA-FX45BT-B Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Black:

JVC HA-FX45BT-B. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 0.705 oz (20 g). Product color: Black

Reasons to buy
Specs
Similar products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.