location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-S35BT-A Headset Wireless Head-band Calls/Music Micro-USB Bluetooth Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-S35BT-A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAS35BTAU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769458576
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 11:21:32
The date of the most recent change of the data-sheet in Icecat's system
JVC HAS35BTAU user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JVC HA-S35BT-A Headset Wireless Head-band Calls/Music Micro-USB Bluetooth Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Integrated remote & mic for smartphones located on headphones
  • - 17 hours of wireless listening with built-in rechargeable battery
  • - Voice-assistant compatible
  • - Listen wirelessly to your favourite music
  • - Bass boost function for dynamic bass sound(on/off)
  • - Swivel design
Long product name JVC HA-S35BT-A Headset Wireless Head-band Calls/Music Micro-USB Bluetooth Blue :
The short editorial description of JVC HA-S35BT-A Headset Wireless Head-band Calls/Music Micro-USB Bluetooth Blue

HA-S35BT-A Foldable Bluetooth on-ear headphones
More>>>
Short summary description JVC HA-S35BT-A Headset Wireless Head-band Calls/Music Micro-USB Bluetooth Blue:
This short summary of the JVC HA-S35BT-A Headset Wireless Head-band Calls/Music Micro-USB Bluetooth Blue data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-S35BT-A, Wireless, 20 - 20000 Hz, Calls/Music, 5.57 oz (158 g), Headset, Blue

Long summary description JVC HA-S35BT-A Headset Wireless Head-band Calls/Music Micro-USB Bluetooth Blue:
This is an auto-generated long summary of JVC HA-S35BT-A Headset Wireless Head-band Calls/Music Micro-USB Bluetooth Blue based on the first three specs of the first five spec groups.

JVC HA-S35BT-A. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 5.57 oz (158 g). Product color: Blue

On-ear wireless casual headphones
On-ear wireless casual headphones

Lightweight wireless headphones for daily use with up to 17 hours of music listening.

17 hours of wireless listening with 3-stylish colour options
17 hours of wireless listening with 3-stylish colour options

Up to 17 hours of wireless listening is available with the high capacity built in rechargeable battery. To complement this, soft comfortable ear pads are included for long periods of music listening.

Available in a choice of 3-stylish colours.

Powerful deep bass sound with Bass boost function
Powerful deep bass sound with Bass boost function

Enjoy your music with powerful Bass , from the large 30mm drive units and Bass boost feature.

Flat foldable swivel design with voice-assistant compatibility
Flat foldable swivel design with voice-assistant compatibility

“Voice-assistant” compatibility allows easy voice control of compatible smartphones .

The Flat Foldable swivel design makes the headphones compact and easy to store in your bag when travelling.

Brand Image Article code product Stock Price from
JVC

JVC HA-S90BN-Z-E Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black
(show image)
HAS90BNZE HA-S90BN-Z-E 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S65BN-A Headset Wired & Wireless Head-band Music Micro-USB Bluetooth Black, Blue
(show image)
HAS65BNAU HA-S65BN-A 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S65BN-B Headset Wired & Wireless Head-band Music Micro-USB Bluetooth Black
(show image)
HAS65BNBU HA-S65BN-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX65BN-N Headphones Wireless Neck-band Micro USB Bluetooth Gold
(show image)
HAFX65BNNU HA-FX65BN-N 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX65BN-B Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Black
(show image)
HAFX65BNBU HA-FX65BN-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX45BT-W Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth White
(show image)
HAFX45BTWE HA-FX45BT-W 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX45BT-B Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Black
(show image)
HAFX45BTBE HA-FX45BT-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX45BT-A Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Blue
(show image)
HAFX45BTAE HA-FX45BT-A 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX7G-W-E Headset Wired In-ear Calls/Music White
(show image)
HAFX7GWE HA-FX7G-W-E 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX7G-R-E Headset Wired In-ear Red
(show image)
HAFX7GRE HA-FX7G-R-E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)