location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC cube SH370R6V2 Black Intel® H370 LGA 1151 v2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPC cube
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH370R6V2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-SH370R631 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993001746 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC cube SH370R6V2 Black Intel® H370 LGA 1151 v2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel 9th generation
  • - Supports large dual-slot graphics cards
  • - Supports 1x 5.25“, 2x 3.5“
  • - Stylish Cube-PC with front doors, ideal for Home/Office use
Long product name Shuttle XPC cube SH370R6V2 Black Intel® H370 LGA 1151 v2 :
The short editorial description of Shuttle XPC cube SH370R6V2 Black Intel® H370 LGA 1151 v2

LGA 1151v2, Shuttle FH370, 4x 288-Pin DDR4, M.2, 1x 5.25", 2x 3.5", 1x HDMI, 2x DisplayPort, 2x RJ-45, 300W
More>>>
Shuttle XPC cube SH370R6V2 Black Intel® H370 LGA 1151 v2:
The official marketing text of Shuttle XPC cube SH370R6V2 Black Intel® H370 LGA 1151 v2 as supplied by the manufacturer

The Shuttle XPC Barebone SH370R6V2 shows how discreet a modern PC can look and at the same time how powerful it can be. Its black-brushed aluminium case has barely a volume of 14 litres, but packs everything you need for a high-performance workstation for example. This includes the power of 8th/9th gen. Intel Core processors, a dual-slot graphics card, fast M.2 NVMe SSD drives, two 3.5'' hard drives in RAID and up to 128 GB of DDR4 memory, plus a Blu-ray drive. Even without a dedicated graphics card, up to three UHD displays are supported optionally.

HDMI 2.0
The enhanced version of the popular HDMI standard permits even higher screen resolutions. 4K playback in resolutions of 3.840x2.160 and above promise breathtakingly sharp details. And the audio signal is of course still transmitted via the same cable – creating fewer cables.

Rapid system and program start-up thanks to NVMe support
SSDs are already very fast compared to hard disks. But what is possible thanks to M.2 modules with PCIe Express technology really takes your breath away. The NVMe modules process several gigabytes per second and thus ensure the system starts up in just a few seconds with noticeably shorter program start-up times.

Suitable for three-monitor operation
Thanks to its three display connections, this model can drive up to three displays at the same time making it suitable for video walls, digital signage scenarios or workstation applications that require a huge amount of data to be processed simultaneously.

High-resolution DisplayPort
The DisplayPort connector allows for connections with digital high-resolution displays. Depending on processor and display model resolutions of up to 4K/Ultra HD (3840x2160) can be achieved. Besides picture signal, DisplayPort cables can also lead digital sounds signals in excellent quality.

Dual-slot graphic cards? No problem!
The creative engineers at Shuttle have worked out how to fit large and incredibly powerful dual-slot graphics cards into this compact PC. The special dimensions of the cards and the unusual fan size cause no problems at all in this Mini-PC.

Dual network connection
In this model two gigabit network controllers ensure maximum data transmission rates via load balancing and maximum availability via the failover function.

Intelligent cooling
Shuttle's patented Heatpipe Cooling technology with variable speed control automatically ensures maximum system stability and quiet operation in this aluminium Shuttle Mini-PC. Instead of swirling around the chassis, as is the case with conventional solutions, the warm air is specifically transferred out of the chassis.

Cleverly hidden
In this model the ports and drives are hidden behind moveable panels that offer ideal protection from dust and ensure a clean, harmonious look. Not everyone needs to be able to see just what your Mini-PC can do.

Optimal air flow
Warm air is transported out of the chassis by means of cleverly arranged components, which enables a large number of parts to be cooled simultaneously in the air flow. At no time can heat build up and adversely affect the stability of the system.

PCI Express technology
A fast X16-PCI-E slot enables the use of modern 3D graphics cards and other expansion cards that have to transfer huge amounts of data at ultra-rapid speeds.

For a longer life and more system stability
All the components of the highly integrated mainboard of this PC are fitted with modern solid capacitors, which offer six times the lifespan of normal capacitors.

Shuttle opts for lightweight aluminium
The use of aluminium in Mini-PCs has significant advantages. Aluminium has an ideal balance between weight and strength, does not rust and is not sensitive to magnetism. Its thermal conductivity is four times higher than steel. All in all, it's a perfect material for Mini-PCs.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

The interface for the fastest of memory media
Internal drives to be used inside this Mini-PC can transfer data at a speed of up to 6 Gbit/s. Hard drives thus run significantly faster and brand-new media technologies such as SSDs can use their full potential. Be sure to look for SATA 6 Gbit/s.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Intelligent fan control
The Smart Fan system promises low operating noise with its large, slowly rotating fans, which generate a very large airflow and have automatic variable speed control.

Generous supply of USB ports
You can never have enough of those versatile USB ports. This Shuttle Mini-PC offers 10 ports, with further ports for internal expansions located on the mainboard.

Space for two hard disks
This Mini-PC chassis provides plenty of space for two 3.5" HDDs that provide many Terabytes of memory. The generous ventilation between the drives ensures there is no build-up of heat.

8-channel HD audio
The superior high-definition sound not only gives that perfect cinema feeling at home, it also offers optimal sound quality for your Skype VOIP telephone conferencing. Conveniently located ports ensure ultimate user friendliness.

Short summary description Shuttle XPC cube SH370R6V2 Black Intel® H370 LGA 1151 v2:
This short summary of the Shuttle XPC cube SH370R6V2 Black Intel® H370 LGA 1151 v2 data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC cube SH370R6V2, Cube, PC barebone, Intel® H370, LGA 1151 v2, DDR4-SDRAM, M.2, PCI Express, Serial ATA III

Long summary description Shuttle XPC cube SH370R6V2 Black Intel® H370 LGA 1151 v2:
This is an auto-generated long summary of Shuttle XPC cube SH370R6V2 Black Intel® H370 LGA 1151 v2 based on the first three specs of the first five spec groups.

Shuttle XPC cube SH370R6V2. Chassis type: Cube, Product type: PC barebone. Motherboard chipset: Intel® H370, Processor socket: LGA 1151 v2, BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 300 W

Country Distributor
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)