location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U436-000-GB cable gender changer USB Type-C RJ-45 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U436-000-GB USB-C to Gigabit Ethernet Vertical Network Adapter (M/F) - USB 3.1 Gen 1, 10/100/1000 Mbps, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U436-000-GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332238085 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 10:20:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U436-000-GB cable gender changer USB Type-C RJ-45 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects to a wired 10/100/1000 Mbps network where Wi-Fi is weak or unavailable
  • - Vertical USB-C plug orientation prevents adjacent ports from being blocked
  • - More convenient, less expensive than installing or upgrading an internal Ethernet card
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite U436-000-GB cable gender changer USB Type-C RJ-45 Black :
The short editorial description of Tripp Lite U436-000-GB cable gender changer USB Type-C RJ-45 Black

USB-C to Gigabit Ethernet Vertical Network Adapter (M/F) - USB 3.1 Gen 1, 10/100/1000 Mbps, Black
More>>>
Tripp Lite U436-000-GB cable gender changer USB Type-C RJ-45 Black:
The official marketing text of Tripp Lite U436-000-GB cable gender changer USB Type-C RJ-45 Black as supplied by the manufacturer

USB-C to Gigabit Ethernet Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 Port
This USB Type-C to Gigabit Ethernet NIC Network Adapter (M/F) allows your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or smartphone to connect to a wired Ethernet network. Connect the USB-C plug to your device’s USB-C or Thunderbolt 3 port, and connect the RJ45 port to a UTP cable (such as N201-Series, sold separately).

Access True Gigabit Speeds Without an Ethernet Card
Ideal for settings in which no Wi-Fi is available or when a wired connection offers faster speeds, this USB 3.1 Gen 1 adapter lets you enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers and audio/video streaming. Stream audio and video without buffering, upload family photos to the Cloud and transfer large files with confidence.

Vertical Molding Prevents Blockage of Adjacent Ports
The USB-C input’s vertical orientation results in a slimmer adapter that maximizes space around the device’s ports and prevents them from being blocked. Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to RJ45 adapter is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power (a driver may be required if your computer is running a version of Windows older than 10.1). The palm-sized one-piece molding fits into your pocket, briefcase or laptop bag for connecting to a wired Gigabit Ethernet network anywhere.

Short summary description Tripp Lite U436-000-GB cable gender changer USB Type-C RJ-45 Black:
This short summary of the Tripp Lite U436-000-GB cable gender changer USB Type-C RJ-45 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U436-000-GB, USB Type-C, RJ-45, Black

Long summary description Tripp Lite U436-000-GB cable gender changer USB Type-C RJ-45 Black:
This is an auto-generated long summary of Tripp Lite U436-000-GB cable gender changer USB Type-C RJ-45 Black based on the first three specs of the first five spec groups.

Tripp Lite U436-000-GB. Connector 1: USB Type-C, Connector 2: RJ-45, Connector contacts plating: Gold. Product color: Black

Ports & interfaces
Connector 1 *
USB Type-C
Connector 2 *
RJ-45
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Gold
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
Black
Housing material
Acrylonitrile butadiene styrene (ABS)
Full duplex
Yes
Cable types supported
Cat5, Cat5e, Cat6
Data transfer rate
5 Gbit/s
LED indicators
Yes
Country of origin
China
Plug and Play
Yes
Certification
REACH, CE, FCC
Weight & dimensions
Weight
0.353 oz (10 g)
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
0.705 oz (20 g)
Package type
Polybag
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332238082
Master (outer) case width
10" (254 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
12" (304.8 mm)
Master (outer) case weight
7.76 oz (220 g)
Harmonized System (HS) code
8517.62.0090
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)