JVC logo

JVC HA-FX7G-R-E Headset Wired In-ear Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14507
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points JVC HA-FX7G-R-E Headset Wired In-ear Red:
  • - S/M/L size silicone earpieces included
  • - Powerful and clear sound with 9mm neodymium diver unit
  • - Comfortable fit by elastomer material
  • - 1.0m colour cord
  • - 1-button remote/mic and Mic Mute Switch for gaming with voice chatting
  • - Optimized sound for games and easy voice communication
  • - 4 colours variation matching the game devices or casual fashion
Long product name JVC HA-FX7G-R-E Headset Wired In-ear Red:

HA-FX7G-R-E Inner ear headphones with remote/mic and mic mute switch for gaming

Short summary description JVC HA-FX7G-R-E Headset Wired In-ear Red:

JVC HA-FX7G-R-E, Wired, 10 - 20000 Hz, 0.134 oz (3.8 g), Headset, Red

Long summary description JVC HA-FX7G-R-E Headset Wired In-ear Red:

JVC HA-FX7G-R-E. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 10 - 20000 Hz. Cable length: 39.4" (1 m). Weight: 0.134 oz (3.8 g). Product color: Red

Reasons to buy
Specs
Similar products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.