location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 5000 S5079/64 men's shaver Rotation shaver Trimmer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet and dry electric shaver S5079/64
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5079/64
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103900610
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 5000 S5079/64 men's shaver Rotation shaver Trimmer Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ComfortCut Blade System
  • - 5-direction Flex Heads
  • - SmartClick precision trimmer
  • - Body groomer included
Guarantee: 2-year
Long product name Philips SHAVER Series 5000 S5079/64 men's shaver Rotation shaver Trimmer Black :
The short editorial description of Philips SHAVER Series 5000 S5079/64 men's shaver Rotation shaver Trimmer Black

5D Flex, 9W, 30 min/8h, NiMH, 100-240 V, Black
More>>>
Philips SHAVER Series 5000 S5079/64 men's shaver Rotation shaver Trimmer Black:
The official marketing text of Philips SHAVER Series 5000 S5079/64 men's shaver Rotation shaver Trimmer Black as supplied by the manufacturer

The Shaver Series 5000 adds speed to your morning routine with a fast, ComfortCut Blade System and fully washable heads.

Short summary description Philips SHAVER Series 5000 S5079/64 men's shaver Rotation shaver Trimmer Black:
This short summary of the Philips SHAVER Series 5000 S5079/64 men's shaver Rotation shaver Trimmer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 5000 S5079/64, Rotation shaver, Black, Charging, Power, 2 year(s), Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips SHAVER Series 5000 S5079/64 men's shaver Rotation shaver Trimmer Black:
This is an auto-generated long summary of Philips SHAVER Series 5000 S5079/64 men's shaver Rotation shaver Trimmer Black based on the first three specs of the first five spec groups.

Philips SHAVER Series 5000 S5079/64. Shaver system: Rotation shaver, Product color: Black, LED indicators: Charging, Power. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 30 min, Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product color *
Black
Precision trimmer
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
3
LED indicators
Charging, Power
Shaving head replacement(s) period
2 year(s)
Indication
Battery level indicator
Yes
Travel lock indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type
Built-in battery
Operating time
30 min
Charging time
8 h
Power consumption (standby)
0.1 W
AC input voltage
100 - 240 V
Power consumption (max)
9 W
Cordless
Yes
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Pouch
Yes
Protective caps
Yes
Travel case
Yes
Other features
Runtime
30 min
Handle(s) features
Ergonomic
Battery
Rechargeable battery
Yes