location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC FD-1231H 3.5" 1.44MB black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FD-1231H 3.5" 1.44MB black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50029164
Category:
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
Floppy Drives Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name NEC FD-1231H 3.5" 1.44MB black :
The short editorial description of NEC FD-1231H 3.5" 1.44MB black

FD-1231H BULK Black 3.5" 1.44MB intern
More>>>
Short summary description NEC FD-1231H 3.5" 1.44MB black:
This short summary of the NEC FD-1231H 3.5" 1.44MB black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC FD-1231H 3.5" 1.44MB black, 94 ms, 3 ms, 0.125 MB/s, 30000 h, 15.2 oz (430 g), 3.5"

Long summary description NEC FD-1231H 3.5" 1.44MB black:
This is an auto-generated long summary of NEC FD-1231H 3.5" 1.44MB black based on the first three specs of the first five spec groups.

NEC FD-1231H 3.5" 1.44MB black. Access time: 94 ms, Track to track seek time: 3 ms, Drive device, transfer rate: 0.125 MB/s. Mean time between failures (MTBF): 30000 h. Weight: 15.2 oz (430 g), Size (imperial): 3.5". Dimensions (WxDxH): 4 x 5.75 x 1" (101.6 x 146 x 25.4 mm). Diskette drive memory: 1.44 MB