location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP530 Inkjet 9600 x 2400 DPI 29 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0580B014 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999276380
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MP530 Inkjet 9600 x 2400 DPI 29 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9600 x 2400 DPI
  • - 29 ppm
  • - Color copying Mono scanning Mono faxing
  • - Direct printing
  • - 28.2 lbs (12.8 kg)
Long product name Canon PIXMA MP530 Inkjet 9600 x 2400 DPI 29 ppm :
The short editorial description of Canon PIXMA MP530 Inkjet 9600 x 2400 DPI 29 ppm

Pixma MP530 MFP injekt USB print scan copy fax 9600x2400dpi
More>>>
Canon PIXMA MP530 Inkjet 9600 x 2400 DPI 29 ppm:
The official marketing text of Canon PIXMA MP530 Inkjet 9600 x 2400 DPI 29 ppm as supplied by the manufacturer

Get high-speed colour printing, copying and scanning with professional fax functionality and a productive Automatic Document Feeder. Enjoy photo lab quality printing direct from digital cameras.

Features
-All-in-One colour print, fax, copy & scan.
-Print up to 29ppm mono, 19ppm colour.
-Super G3 Fax, 40 coded speed dials.
-30-page ADF.
-Two paper trays, Duplex & DVD/CD print.
-Print quality max. 9600x2400dpi.
-1200dpi scanning.
-PictBridge-ready.
-Single Ink.

Advanced Home Office All-in-One with Fax and ADF

Compact and complete All-in-One
This compact and complete multifunctional provides productive colour printing, faxing, copying and scanning. Get more features in one unit to cut down on your investment costs. Save on office space.

Fast printing and copying
Print at up to 29ppm in mono and 19ppm in colour. Or print a 10x15cm borderless photo in approximately 51 seconds in Standard mode*. A copy speed of up to 28cpm in mono and 19cpm in colour adds to overall productivity.

Super G3 faxing
A Super G3 modem transmits faxes at up to 3 seconds per page*. Dialling is quick and simple as 40 coded speed dials store your regular numbers. The 150-page fax memory* safely stores all incoming faxes if paper or ink runs out - for printing out later.

30-page Automatic Document Feeder
Canon’s 30-page Automatic Document Feeder (ADF) allows easy faxing, scanning and copying of multiple-page documents. This advanced All-in-One has an integrated duplex unit for double-sided printing and features two practical paper trays as well as DVD/CD label printing.

Exceptional print quality
Canon's FINE technology with tiny 1pl ink droplets delivers a 9600*x2400dpi print resolution.

High quality scanning
The built-in scanner has a 1200x2400dpi resolution for crisp and clear colour scans. A USB2.0 Hi-Speed interface speeds up image transfer to your PC.

PictBridge-ready for direct photo printing
Print photos directly from all PictBridge compatible digital cameras and camcorders. No PC is needed. Enjoy excellent results just moments after your photos are taken.

Economical Single Ink system
The transparent Single Ink system ensures economical operation and minimises ink wastage. For efficient ink use, a large Pigment Black ink tank is dedicated to text based document printing, copying and faxing, whereas four dye ink tanks take care of photo printing.

Long-lasting prints
Canon's ChromaLife100 system of print head, inks and Canon genuine photo papers preserves your memories by producing long-lasting beautiful photos

Short summary description Canon PIXMA MP530 Inkjet 9600 x 2400 DPI 29 ppm:
This short summary of the Canon PIXMA MP530 Inkjet 9600 x 2400 DPI 29 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP530, Inkjet, Color printing, 9600 x 2400 DPI, Color copying, Mono scanning, Direct printing

Long summary description Canon PIXMA MP530 Inkjet 9600 x 2400 DPI 29 ppm:
This is an auto-generated long summary of Canon PIXMA MP530 Inkjet 9600 x 2400 DPI 29 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP530. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 19 ppm. Copying: Color copying. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Direct printing

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (color, normal quality, A4/US Letter)
19 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (color, normal quality, A4)
19 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input color depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
150 pages
Fax speed (A4)
3 sec/page
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Number of print cartridges *
5
Paper handling
Paper tray media types *
Envelopes, Photo paper
Non-ISO print media sizes
Legal
Media weight (tray 1)
64-105/273si gsm²
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Performance
Mac compatibility
Yes
Minimum system requirements
CD-ROM
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
22 W
Power consumption (off)
0.9 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
450 MB
Minimum processor
Pentium /Celeron 300 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
28.2 lbs (12.8 kg)
Packaging content
Bundled software
MP Navigator, Easy-WebPrint (Windows only), Easy-PhotoPrint, CD LabelPrint, ScanSoft OmniPage SE (OCR software), NewSoft Presto! PageManger
Other features
Dimensions (WxDxH)
18.4 x 18.4 x 10.4" (468 x 467 x 263 mm)
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
A4, A5, B5
Compatible operating systems
Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4/Windows Millennium Edition/Windows 98, 98 Second Edition/ Mac OS X v.10.2.8 - v.10.4
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Print
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:15:00
Uk has collected 12 expert reviews for Canon PIXMA MP530 Inkjet 9600 x 2400 DPI 29 ppm and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:14:59
The Canon Pixma MP530s solid combination of features makes it ideal for a small office that works with documents and photos. Inexpensive, the Canon Pixma MP530 handles faxing, scanning, copying and printing. Nevertheless, it lacks a few features th...
Bottom line The Canon Pixma MP530 may lack some trimmings of a full-featured multifunction printer, but it delivers a good mix of performance, quality, and paper handling at an affordable price. Paul Jasper Lowest online price: £N/A...
80%
expertreviews.co.uk
Updated:
2011-09-25 22:15:00
Canons PIXMA MP530 is an inkjet multifunction peripheral that can scan, copy, print and even fax in colour. Just like Dells Multifunction Laser Printer 1815dn (reviewed opposite), it has an ADF and a duplexer, which means it can automatically prin...
80%
goodgearguide.com.au
Updated:
2011-11-04 07:02:30
The Canon Pixma MP530s solid combination of features makes it ideal for a small office that works with documents and photos. It handles faxing, scanning, copying, and printing but lacks a few features that you might expect to find on an office-oriente...
Good Sharp plain paper printing, Bright and vivid photo reproduction...
Bad Lacks media card slots, Lacks a colour LCD The Final Word The Canon Pixma MP530 may lack some trimmings of a full-featured MFP, but it delivers a good mix of performance, quality, and paper handling at an affordable price.
Bottom line The Canon Pixma MP530 may lack some trimmings of a full-featured MFP, but it delivers a good mix of performance, quality, and paper handling at an affordable price.
70%
about.com
Updated:
2011-09-25 22:14:59
If you have a home office and a limited budget, the Pixma MP530 is a good choice. It’s versatile, dependable, and offers a wide range of options that compete with pricier offerings. It’s not networkable so it has to be attached via a USB cable, but if...
Good Excellent document and photo prints, Builtin scanner, fax, and copier, Duplex printing, Automatic document feeder, Easy to configure and use...
Bad Not networkable, Photo printing is slow, Takes up a lot of desk space...
Bottom line If you have a home office and a limited budget, the Pixma MP530 is a good choice. It’s versatile, dependable, and offers a wide range of options that compete with pricier offerings. It’s not networkable so it has to be attached via a USB cable...
80%
pcworld.com_techhive.com
Updated:
2011-09-25 22:14:59
Canon Pixma MP530 With its built-in fax and duplexer, the MP530 handles small-office tasks well. Recommend this story? Yes No Please Wait... The Canon Pixma MP530s solid combination of features makes it ideal for a small office that works with documen...
Good Includes dual paper trays, Builtin duplexer...
Bad Lacks Ethernet, color LCD, card slots...
Bottom line With its built-in fax and duplexer, the MP530 handles small-office tasks well.
78%
Howstuffworks.com
Updated:
2011-09-25 22:14:59
The main strength of the Pixma MP530 inkjet multifunction device from Canon is its sharp photo printing. You can print 4x6 inch photos in about 1 minute, and the Pixma MP530 allows for direct printing from a Canon digital camera. The Pixma MP530s top...
Good Very solid overall machine, sharp photo printouts, scanner function works quickly...
Bad Unit could use an LCD and media card slots, photo printing is slow...
Bottom line The main strength of the Pixma MP530 inkjet multifunction device from Canon is its sharp photo printing. You can print 4x6 inch photos in about 1 minute, and the Pixma MP530 allows for direct printing from a Canon digital camera. The Pixma MP530s top...
80%
justechn.com
Updated:
2011-09-25 22:14:59
The trend of consolidating equipment is going faster and faster. Cell Phones and PDAs are becoming intertwined and so are printers, scanners, copiers and faxes. The Canon MP530 is one of Canons latest entries into the All-In-One printer category.Features...
Bottom line If you are looking for a new All-In-One printer then I think you have just read about it. I would even consider buying one myself and as soon as I send this one back to Canon I might just do that. With options and features galore and a decent warranty...
82%
gadgetspeak.com
Updated:
2011-09-25 22:14:59
If the brand name is PIXMA then the product has to be from Canon.
76%
thinkcamera.com
Updated:
2011-09-25 22:15:00
The Pixma MP530 is a ?multi function? printer - it prints, it scans, it copies, it faxes. Duplex printing, two paper trays, CD printing and borderless printing too, auto feed scanner and colour copier - and all for about 220 quid. Appearance and featu...
70%
Country Distributor
Nederland 1 distributor(s)