location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A700 Camera 1/2.5" 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A700 Camera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1100B008 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A700 Camera 1/2.5" 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 6x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon PowerShot A700 Camera 1/2.5" 6 MP CCD Silver :
The short editorial description of Canon PowerShot A700 Camera 1/2.5" 6 MP CCD Silver

PowerShot A700
More>>>
Canon PowerShot A700 Camera 1/2.5" 6 MP CCD Silver:
The official marketing text of Canon PowerShot A700 Camera 1/2.5" 6 MP CCD Silver as supplied by the manufacturer

The PowerShot A700 combines top specifications with innovative technology to transport your photography to an exciting new level. You'll capture superb detail and subtlety with the 6.0 megapixel CCD and 6x optical zoom lens. Enjoy expanded low-light shooting ability using ISO speeds up to 800, and see it all on a large 2.5 inch LCD screen.

- 6.0 Megapixel digital camera with powerful Canon 6x Optical Zoom lens
- High-performance features include a large 2.5 inch LCD screen, 9-point AiAF and 20 Shooting Modes
- New ISO 800 reduces image blur and expands low-light shooting ability
- DIGIC II Image Processor and iSAPS Technology for superior image quality, faster operation and lower power consumption
- 16:9 Widescreen mode for full-screen viewing on widescreen TVs and computer monitors
- Record high-quality movies with sound up to 60 fps QVGA (320 x 240)
- Print/Share Button for easy direct printing and downloading, plus ID Photo Print and Movie Print with Canon CP and SELPHY Compact Photo Printers

Short summary description Canon PowerShot A700 Camera 1/2.5" 6 MP CCD Silver:
This short summary of the Canon PowerShot A700 Camera 1/2.5" 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A700 Camera, 6 MP, 1/2.5", CCD, 6x, 7.05 oz (200 g), Silver

Long summary description Canon PowerShot A700 Camera 1/2.5" 6 MP CCD Silver:
This is an auto-generated long summary of Canon PowerShot A700 Camera 1/2.5" 6 MP CCD Silver based on the first three specs of the first five spec groups.

Canon PowerShot A700 Camera. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 6x, Digital zoom: 4x, Focal length range: 5.8 - 34.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 16 MB. PictBridge. Weight: 7.05 oz (200 g). Product color: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel *
6 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1600 x 1200,1600 x 1200,2272 x 1704,2816 x 1584
Lens system
Optical zoom *
6x
Digital zoom *
4x
Focal length range
5.8 - 34.8 mm
Combined zoom
24x
Exposure
ISO sensitivity
80, 100, 200, 400, 800, Auto
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
115000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Cloudy, Daylight, Fluorescent, Tungsten
Camera
Scene modes *
Beach, Children, Fireworks, Night, Portrait, Landscape
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2 s
Playback zoom (max)
2x
Design
Product color *
Silver
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery type
AA
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
3.72" (94.5 mm)
Depth
2.62" (66.5 mm)
Height
1.71" (43.4 mm)
Weight
7.05 oz (200 g)
Other features
Video capability
Yes
Lens system
9 / 7
Built-in flash
Yes
Camera shutter speed
15 – 1/2000
Focal length (35mm film equivalent)
1.38 - 8.27" (35 - 210 mm)
Compatible operating systems
Windows 98/Me/2000/XP; Mac OS X v10.2 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 01:30:11
Uk has collected 29 expert reviews for Canon PowerShot A700 Camera 1/2.5" 6 MP CCD Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
digicamreview.co.uk
Updated:
2011-07-31 01:30:11
Announced on the 21st of Febuary 2006, the Canon Powershot A700 is a compact 6 megapixel digital camera with a 6x optical zoom lens and a large 2.5" screen. The 6x optical zoom Canon lens is equivalent to 35 - 210mm on a 35mm camera. The...
0%
goodgearguide.com.au
Updated:
2011-11-04 09:24:08
As the Powershot A620 is one of our favourite cameras ever (its the one we recommend when most people ask us what camera should I buy?) the comparatively poor, although still very reasonable performance of Canons latest model, the A530, left us con...
Good Great shots, Quick, Lots of features...
Bad No exposure controls in most modes The Final Word Another great Powershot entry by Canon, the A700 fulfils all the requirements of an advanced model, offering lots of functions, superb image quality, a big zoom and decent battery life. Notes # This pro...
Bottom line Another great Powershot entry by Canon, the A700 fulfils all the requirements of an advanced model, offering lots of functions, superb image quality, a big zoom and decent battery life. Notes # This product is no longer available directly from the manu...
90%
photoreview.com.au
Updated:
2011-11-04 09:24:10
Added functionality makes Canons A700 PowerShot model more interesting than a simple point-and-shoot camera. With a 6x optical zoom lens that covers angles of view from 35mm to 210mm in 35mm format, it also sports a proper mode dial with P, Tv, Av and...
85%
digitalfunstuff.com.au
Updated:
2011-11-04 09:24:14
The Canon Powershot A700 main features is its 6x optical zoom, 6 mega pixels, huge 2.5" LCD screen all packed in a compact sized digital camera. The Canon Powershot A700 is a versatile camera that has full automatic modes for everyday shots and manua...
0%
pcmag.com
Updated:
2011-07-31 01:29:38
Editors Note: Product not yet tested by editor. The following description is from the manufacturer. The PowerShot A700 combines top specifications with innovative technology to transport your photography to an exciting new level. Youll capture super...
Good Not yet reviewed by editors.
Bad Not yet reviewed by editors.
Bottom line Not yet reviewed by editors.
50%
Neocamera.com
Updated:
2011-07-31 01:29:39
The Canon Powershot A700, the new flagship of Canons A-series, boasts an extensive feature set in a surprisingly compact size. Having a 6 megapixel sensor, a 6X optical zoom lens and full-manual controls, it delivers quality images with relatively l...
80%
mymac.com
Updated:
2011-07-31 01:29:40
Price: about €255 (incl. VAT)When I decided to buy a new digital camera in June it wasnt an easy decision. While I am not particularly talented, I expect a good deal from a digital camera. The new camera had to beat my old Sony CyberShot DSC-P50, whi...
90%
techtree.com
Updated:
2011-07-31 01:29:41
The A series from Canon has seen many models over a period of time; but with the A700, Canon seems to claim that All good things come in small packages. Well see how true it really is (in case of the A700, of course.) The Camera Although not many pe...
Good 6.0 MP, Newer and better processor, 1 cm macro mode, 2.5-inch LCD, Good quality, ISO upto 800, Widescreen shots, Good VFM.
Bad Only 2 AA batteries, No image Stabilisation, No onboard memory.
80%
digitalcamerareview.com
Updated:
2011-07-31 01:29:44
The is at the top of the three Powershot "A" digital cameras announced in February of this year. It was announced along with the A530 and A540. The A700 sets itself apart from the A540 by having a 6x optical zoom (the A540 has a 4x optical zoom)...
Bottom line I enjoyed using the A700. It's a very easy camera to just carry around to pull out to grab a quick snapshot. The image quality is excellent and having the 6x optical zoom is, in my opinion, worth the extra $50 compared to the Canon Powershot A540...
0%
imaging-resource.com
Updated:
2011-07-31 01:29:52
Canon PowerShot A700 Overview By: Mike Pasini and Dave Etchells Canon is continually expanding its PowerShot A-series cameras, even as they reduce some of their other lines. The new A700, announced just before Spring PMA 2006, is the first step in yet...
Good Full Manual control (PASM) Vibrant, appealing color Good skin tones Auto white balance handles a wide range of lighting well Better than average exposure accuracy Better than average shutter response Good lens, sharp corners, low chromatic aberration H...
Bad Only average speed from shot to shot Contrast is a little high, tends to lose highlight and shadow detail under harsh lighting Zoom lens could stand having a few more steps (14 settings across 6x makes for somewhat large steps) No image stabilization S...
Bottom line Featuring a 6x optical zoom, 6.0-megapixel CCD, automatic, partial, or fully manual exposure control, and a wide range of preset shooting modes, the PowerShot A700 is another fine addition to Canons A-series of digital cameras. Built on the same long-...
0%
Megapixel.net
Updated:
2011-07-31 01:29:55
The appearance of the A700 follows the lines of other A-series cameras and their construction. The body is mostly silvered plastic with the exception of the front, which is metal-clad. The generous grip, and the A700?s reasonably large size, combines t...
Good Excellent image quality, Full range of shooting modes, Excellent colour rendition, 6X optical zoom, 25 inch monitor, Good ergonomic design, Very good value...
Bad Flash a bit weak, Some noise from 200 ISO onwards, No indication of the ISO used when photos are captured using Auto ISO, or Auto High...
Bottom line The new Powershot A700 now crowns the A-series cameras, Canon’s most economical line of Powershot cameras. The A700 is equipped with a 6-megapixel CCD, a 2.5-inch LCD monitor and a 6X optical zoom. The appearance of the A700 follows the lines o...
92%
dcresource.com
Updated:
2011-07-31 01:29:59
The Canon PowerShot A700 ($350) is a low cost camera offering a 6X zoom lens in place of the 3X or 4X lenses usually found on cameras this size. While its name makes it sound like the top-end camera in Canons A-series, thats up for debate. Whi...
0%
steves-digicams.com
Updated:
2011-07-31 01:30:05
The PowerShot A700 features six-megapixel resolution together with a retractable 6x optical zoom lens with a focal length of 35-210mm (35mm equivalent) The A700 model incorporates 20 shooting modes from fully automatic to fully manual to achieve optimu...
0%
dpreview.com
Updated:
2011-07-31 01:30:07
Announced just before PMA in February, the A700 is the new flagship of the ever-growing A series of affordable feature-laden PowerShot models. As well as sporting a 6x (35-210mm equiv) optical zoom and 2.5-inch screen the A700 is the first of many ca...
Good Good resolution, clean and detailed results, Natural, accurate color, Good edge-to-edge sharpness, Useful 35-210mm equiv. 6x zoom lens, Fast, reliable focus, Reliable exposure and white balance, Sophisticated and comprehensive range of features and contro...
Bad Clipped highlights and occasional exposure problems in bright, contrasty conditions, Occasional clipping of very bright reds and yellows in bright conditions, Zoom is a bit jumpy (not enough steps between 35 and 210mm), No ISO button, Slow flash recycling...
Bottom line Canons A series PowerShots have proved very popular with photographers, thanks to the winning combination of keen pricing, a full and comprehensive feature set and solid build quality. The A700 is no exception, and will no doubt prove just as popular...
0%
review-shop.com
Updated:
2011-07-31 01:30:07
It is difficult to go wrong with pretty much any digital camera from Canon. Canon cameras have no significant shortcomings and their A-line of compact cameras sells in huge numbers to happy customers. The A610 and A620 are a huge success with excellen...
100%
dpinterface.com
Updated:
2011-07-31 01:30:08
DPInterface Canon PowerShot A700 ReviewBrad Soo - April 20th, 2006 Canon released the PowerShot A700 camera early 2006 with even more zoom. While this may not be the flagship of the A-series (in my opinion), its pretty close to it. Here are some chan...
0%
letsgodigital.org
Updated:
2011-07-31 01:30:09
of the Canon PowerShot A700, Canon have added the flagship of the PowerShot A series digital cameras to their assortment. The camera has plenty to offer and features a variety of setting options. The Canon A700 holds an attractive market position and...
78%
Country Distributor
Nederland 1 distributor(s)