Dell Wyse logo

Dell Wyse 5040 AMD G T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109570
Info modified on:
10 Aug 2024, 11:42:59
Bullet Points Dell Wyse 5040 AMD G T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS Black, Silver:
  • - Wyse ThinOS PCoIP
  • - AMD G-T48E (1MB Cache, 1.4GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 2GB & 8GB Flash
Guarantee:
3 Years Coll&Rtn
Long product name Dell Wyse 5040 AMD G T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS Black, Silver:

AMD G-T48E (1MB Cache, 1.4GHz), 2GB, 8GB Flash, 54.6 cm (21.5") Full HD 1920 x 1080, AMD Radeon HD 6250, LAN, Webcam, Wyse ThinOS PCoIP

Dell Wyse 5040 AMD G T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS Black, Silver:

Ultra-secure, elegant and powerful PCoIP
Increase security and make desktop management easy with a virus- and malware-immune all-in-one thin client featuring Dell Wyse ThinOS, PCoIP and a 21.5" display.

Short summary description Dell Wyse 5040 AMD G T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS Black, Silver:

Dell Wyse 5040, 21.5", Full HD, AMD G, 2 GB, 8 GB, Wyse ThinOS

Long summary description Dell Wyse 5040 AMD G T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS Black, Silver:

Dell Wyse 5040. Product type: All-in-One thin client. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD G, Processor frequency: 1.4 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250. Built-in camera. Operating system installed: Wyse ThinOS. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer Dell Wyse 5040 AMD G T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS Black, Silver GW4P0:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.