IBM logo

IBM with Integrated Pointing Device - PS/2 - German keyboard PS/2 Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5020
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One year Customer Replaceable Unit.
Long product name IBM with Integrated Pointing Device - PS/2 - German keyboard PS/2 Black:

Keyboard with Integrated Pointing Device - PS/2 - German

Short summary description IBM with Integrated Pointing Device - PS/2 - German keyboard PS/2 Black:

IBM Keyboard with Integrated Pointing Device - PS/2 - German, Wired, PS/2, Black

Long summary description IBM with Integrated Pointing Device - PS/2 - German keyboard PS/2 Black:

IBM Keyboard with Integrated Pointing Device - PS/2 - German. Connectivity technology: Wired, Device interface: PS/2. Cable length: 118.1" (3 m). Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.