location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-970
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH45402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946668338
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 356379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Light Cyan, Yellow, Magenta, Light magenta
  • - A3 28 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Google Cloud Print, Epson Connect
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 19.2 lbs (8.7 kg)
Guarantee: 12 months Carry-in
Long product name Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi :
The short editorial description of Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi

Print/Scan/Copy, A3, WiFi, USB, Ethernet
More>>>
Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi:
The official marketing text of Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi as supplied by the manufacturer

The Expression Photo XP-970 is great if you're looking to produce superior, glossy photographs up to A3. It has a range of connectivity solutions including Wi-Fi, Wi-Fi Direct and Ethernet. It features mobile printing, a large touchscreen and A4 double-sided printing.

Compact 3-in-1 with A3 printing
Show off your photos to their very best and print occasional documents with this 3-in-1 printer, that's designed to complement your home with its compact and stylish design. It offers printing up to A3 and scan and copy functionality up to A4.

Meet Claria Photo HD Inks
Print long-lasting and professional-looking, glossy photos with Claria Photo HD Inks. Both photography enthusiasts and semi-professionals are sure to appreciate the enhanced level of quality produced by its 6-colour inks. Designed with longevity in mind, the high-quality ink can last for up to 300 years in a photo album.

Flexible printing solutions
Print wirelessly from smartphones and tablets using the free Epson iPrint2 app. You can also use Epson’s Creative Print app to print photos from Facebook, create greeting cards and more.

User-friendly and versatile
Access photos directly via the memory card slot using the large 10.9cm touchscreen. It's easy to switch between tasks with the two front-loading paper trays (A4 and photo-sized) and a rear speciality media feed for thicker media up to A3. You can print onto suitable CDs and DVDs, and it also benefits from a motorised output tray and auto power on.

Short summary description Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi:
This short summary of the Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Photo XP-970, Inkjet, Color printing, 5760 x 1440 DPI, A3, Direct printing, Black

Long summary description Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Photo XP-970. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 28 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (color, normal quality, A4/US Letter)
28 ppm
Print speed (ISO/IEC 24734) black
8.5 ppm
Print speed (ISO/IEC 24734) colour
8 ppm
Borderless printing
Yes
DVD/CD printing
Yes
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 4800 DPI
Scan technology
CIS
Scan to
Cloud
Fax
Faxing *
No
Features
Number of print cartridges *
6
Printing colors *
Black, Cyan, Light Cyan, Yellow, Magenta, Light magenta
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA-AES
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Epson Connect
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC, MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC
Sound pressure level (printing)
36 dB
Sound power level (printing)
4.9 dB
Design
Product color *
Black
Market positioning *
Home & office
Design
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
17 W
Power consumption (sleep)
1.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
18.9" (479 mm)
Depth
14" (356 mm)
Height
5.83" (148 mm)
Weight
19.2 lbs (8.7 kg)
Packaging data
Package width
18" (458 mm)
Package depth
22.8" (578 mm)
Package height
9.45" (240 mm)
Package weight
22.7 lbs (10.3 kg)
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1 pages
Included cartridge capacity (CMY)
5 pages
Cables included
AC
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Epson Easy Photo Print, Epson Print CD, Epson Scan 2
Logistics data
Harmonized System (HS) code
84433100
Quantity per pallet layer
2 pc(s)
Quantity per pallet
16 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
32 pc(s)
Other features
Printing method
Epson Micro Piezo
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP SP3, XP Professional x64 Edition SP2
PictBridge
Yes
Ink drop
1.5
Maximum input capacity (photo paper)
20 sheets
Print head nozzles
360 nozzles black, 180 nozzles per colour
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:56:54
Uk has collected 13 expert reviews for Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-04-15 01:58:09
The XP-970 is nowhere near as expensive as high-end, semi-pro printers like the Epson SureColor SC-P400 or Canon Pixma Pro 100S, both of which provide a noticeable step-up in terms of print quality, colour vibrancy and print longevity. These pricier model...
Good Excellent photo output, Likeable design, Plenty of photo media options, Good value for an A3 model...
Bad Not speedy, Some reliability issues...
Bottom line This isn't a fast, nor particularly versatile printer, but it is a solid all-rounder that produces excellent photo output both at A3 and A4. If you plan to print a lot in the larger format you might want something with an easier and more reliable A3 feed...
80%
gadgetscentral.co.uk
Updated:
2020-06-11 04:50:36
A terrific printer for amateur photographers, as they would describe this as the ideal printer for their requirements.If you're looking for an affordable inkjet printer that can produce great-quality photos right up to A3 sizes, then this could be just...
Bottom line If you're looking to print direct from a tablet or a smartphone, you can use Epson's iPrint app. You can select a whole bunch of photos to print then start it running with a tap, and also check your ink supplies, print and scan documents or even capture d...
0%
geeklingo.net
Updated:
2020-06-21 22:29:43
If you're interested in getting your hands on one of the best (and most affordable) wide-format photo printers on the market today, you want to take a closer look at the Epson Expression Photo XP-970. Without dedicating a huge chunk of real estate (or flo...
0%
digitalcameraworld.com
Updated:
2019-12-01 19:56:53
Epson and Canon both make A3+ printers which give an upscaled photo printing opportunity of 13x19 inches. As an A3 printer, the maximum size that the Epson Expression Photo XP-970 can deliver is 11.69x16.54 inches, which is noticeably smaller, and a worse...
Good Vibrant A3 glossy photo output, Individually replaceable ink cartridges, Built-in scanner...
Bad Optional ‘XL' ink cartridges are still fairly low-capacity, Lacks the color range of most A3+ models, Maximum output size is smaller than A3+...
Bottom line If twice as big is twice as good, this new Epson A3 photo printer beats its smaller XP-8600 A4 sibling. It delivers double the maximum print area but remains reasonably compact, lightweight and easily manageable. All of the plus points of the smaller prin...
80%
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)