location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Bottles 9oz/260ml Natural baby bottle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF669/35
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020085269 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:57:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jan 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Natural latch on
  • - Ultra soft nipple
  • - Flexible spiral design
  • - Anti-colic valve technology
  • - Choosing the right nipple
  • - Ergonomic shape
  • - Simple to use and clean
  • - Compatibility across the range
  • - This bottle is BPA free*
Long product name Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle :
The short editorial description of Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle

The most natural way to bottle feed
More>>>
Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle:
The official marketing text of Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle as supplied by the manufacturer

Our Natural bottle with an ultra soft nipple more closely resembles the breast. The wide breast-shaped nipple with flexible spiral design and comfort petals allows natural latch on and makes it easy to combine breast and bottle feeding.

Short summary description Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle:
This short summary of the Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle

Long summary description Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle:
This is an auto-generated long summary of Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle based on the first three specs of the first five spec groups.

Philips AVENT 3 Bottles 9oz/260ml Natural baby bottle

Natural latch on due to the wide breast shaped nipple
Natural latch on due to the wide breast shaped nipple

The wide breast shaped nipple promotes a natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Flexible spiral design combined with comfort petals
Flexible spiral design combined with comfort petals

Flexible spiral design, combined with our unique comfort petals to create a flexible nipple, allowing for a more natural feed without nipple collapse.

Unique anti-colic valve technology
Unique anti-colic valve technology

Our unique anti-colic valve technology was designed to reduce colic and discomfort, by venting air away from your baby's tummy.

Nipples with different flow rates available
Nipples with different flow rates available

The Philips Avent Natural range offers different nipple softness and increasing flow rates for every development stage of your baby.

Soft nipple designed to mimic the feel of the breast
Soft nipple designed to mimic the feel of the breast

The nipple has an ultra soft texture, designed to mimic the feel of the breast.

Ergonomic shape for maximum comfort
Ergonomic shape for maximum comfort

Due to the unique shape, the bottle is easy to hold and grip in any direction for maximum comfort, even for baby’s tiny hands.

Simple to use and clean, quick and easy assembly
Simple to use and clean, quick and easy assembly

Wide bottle neck makes filling and cleaning easy. Only a few parts for quick and simple assembly.

Compatible with the Philips Avent Natural range
Compatible with the Philips Avent Natural range

Mix and match our breast pump, bottle and cup parts, and create the product that works for you, when you need it!

This bottle is BPA free*
This bottle is BPA free*

The Philips Avent Natural bottle is made of BPA free* material (polypropylene).

Technical details
Product color
Blue
Bottle capacity *
260 ml
Easy to hold
Yes
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Anti-colic valve
Yes
Technical details
Leakproof
Yes
Recommended gender
Boy/Girl
Recommended age (min)
1 month(s)
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
3
Number of nipples included *
3