location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AA297490 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AA297490
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA297490
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184186800 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL AA297490 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop 16 GB DDR4 2666 MHz
  • - 260-pin SO-DIMM 1 x 16 GB
  • - 1.2 V
  • - ECC
Long product name DELL AA297490 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC :
The short editorial description of DELL AA297490 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC

16GB, DDR4 SDRAM - SO-DIMM 260-pin, 2666 MHz
More>>>
DELL AA297490 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC:
The official marketing text of DELL AA297490 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC as supplied by the manufacturer

Random Access Memory (RAM) is a type of hardware that your computer uses to store information. Adding memory is one of the most cost-effective ways to improve your computer's performance.

Dell™ Branded memory offered in the Memory Selector has gone through rigorous quality assurance and quality control testing to ensure it will work with your specific Dell System so it is fully compatible and supported by Dell. Getting unqualified or generic products from other vendors can cause downtime that can seriously cost your business and put your entire system at risk.

Memory offered now may differ in speed from the original system memory but has been qualified to work in the system. When mixed, the memory will perform at the lowest speed populated or the highest speed allowed by the system.


Compatibility

- Dell Memory Upgrades are the same parts that we use in original Dell systems. They will work right the first time, and we guarantee they will be compatible.
- Dell Memory is built using industry leading OEM grade quality parts
- Only first pass yielded product is acceptable to meet Dell’s high quality standard, only available when purchased from Dell

Warranty
- Our Limited Lifetime Warranty guarantees that if our Dell memory should ever fail, we will replace it
- Dell Memory means no worry of voiding your system’s hardware warranty

Technical Support
- Our experienced technical support staff is available to answer any questions regarding your Dell Memory upgrade
- Memory that is not Dell Memory may not be supported by Dell’s Technical Support

Short summary description DELL AA297490 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC:
This short summary of the DELL AA297490 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AA297490, 16 GB, 1 x 16 GB, DDR4, 2666 MHz, 260-pin SO-DIMM

Long summary description DELL AA297490 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC:
This is an auto-generated long summary of DELL AA297490 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC based on the first three specs of the first five spec groups.

DELL AA297490. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM, ECC

Features
Buffered memory type
Unregistered (unbuffered)
Internal memory *
16 GB
Memory layout (modules x size) *
1 x 16 GB
Internal memory type *
DDR4
Features
Memory clock speed *
2666 MHz
Component for *
Laptop
Memory form factor *
260-pin SO-DIMM
ECC *
Yes
Memory ranking
2
Memory voltage
1.2 V
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)