LabTech Refurb iPad Air Apple 32 GB 9.7" Wi-Fi 4 (802.11n) iOS Refurbished Gray

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118840
Info modified on:
08 Mar 2024, 09:07:54
Long product name LabTech Refurb iPad Air Apple 32 GB 9.7" Wi-Fi 4 (802.11n) iOS Refurbished Gray:

iPad Air, 9.7" LED IPS, A7 + M7, 32GB, 802.11a/b/g/n, Bluetooth, 5MP + 1.2MP, iOS 7, Grade B

Short summary description LabTech Refurb iPad Air Apple 32 GB 9.7" Wi-Fi 4 (802.11n) iOS Refurbished Gray:

LabTech Refurb iPad Air, 9.7", 2048 x 1536 pixels, 32 GB, iOS, 16.5 oz (469 g), Gray

Long summary description LabTech Refurb iPad Air Apple 32 GB 9.7" Wi-Fi 4 (802.11n) iOS Refurbished Gray:

LabTech Refurb iPad Air. Display diagonal: 9.7", Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor family: Apple, Processor model: A7. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 16.5 oz (469 g). Operating system installed: iOS. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.