location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech StoriKid - Jouw interactieve verhaaltjesverteller roze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoriKid - Jouw interactieve verhaaltjesverteller roze
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-608062
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766080622
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:51:30
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech StoriKid - Jouw interactieve verhaaltjesverteller roze:
This short summary of the VTech StoriKid - Jouw interactieve verhaaltjesverteller roze data-sheet is auto-generated and uses the product title and the first six key specs.

VTech StoriKid - Jouw interactieve verhaaltjesverteller roze, 3 yr(s), Dutch, 23.9 oz (677.5 g), Multicolor

Long summary description VTech StoriKid - Jouw interactieve verhaaltjesverteller roze:
This is an auto-generated long summary of VTech StoriKid - Jouw interactieve verhaaltjesverteller roze based on the first three specs of the first five spec groups.

VTech StoriKid - Jouw interactieve verhaaltjesverteller roze. Recommended age (min): 3 yr(s), Languages support: Dutch. Weight: 23.9 oz (677.5 g). Product color: Multicolor

Design
Product color *
Multicolor
Material
Synthetic
Preassembled
Yes
Certification
CE
Toy award
Speelgoed van het Jaar België 2019
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
8 yr(s)
Languages support
Dutch
Country of origin
China
Audio
Music playback
Yes
Sounding
No
Speaking function
Yes
Power
Power source type *
Battery
Batteries required
Yes
Number of batteries supported
4
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
6.54" (166 mm)
Depth
5.98" (152 mm)
Height
7.44" (189 mm)
Weight & dimensions
Weight
23.9 oz (677.5 g)
Packaging data
Package width
9.84" (250 mm)
Package depth
7.01" (178 mm)
Package height
9.49" (241 mm)
Package weight
33.3 oz (945 g)
Packaging content
Batteries included
Yes
Logistics data
Quantity per pallet
96 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet
24 pc(s)
Number of cartons per pallet layer
4 pc(s)
Harmonized System (HS) code
950300959
Package volume
10724.5 cm³
Master (outer) case width
20.7" (525 mm)
Master (outer) case length
15" (381 mm)
Master (outer) case height
10.6" (268 mm)
Master (outer) case weight
10.3 lbs (4.66 kg)
Master (outer) case volume
53606.7 cm³
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417766080620
Supplier features
Assembly required
No