location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare HealthyWhite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 modes 1 brush head Sonic electric toothbrush
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6721/45
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020066138 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Removes up to 2x more plaque
  • - Sonic technology
  • - Helps whiten teeth
  • - SmarTimer
  • - Quadpacer
  • - Clean and White Mode
  • - Easy-start program
Long product name Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush :
The short editorial description of Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush

Whiter, healthier teeth
More>>>
Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush:
The official marketing text of Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush as supplied by the manufacturer

Everybody loves a bright white smile. Let the natural whiteness of your teeth shine through. Sonicare HealthyWhite electric toothbrush is proven to remove everyday stains in just two weeks, with the use of the Clean & White Mode.

Short summary description Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush:
This short summary of the Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush, Adult, Sonic toothbrush, Daily care, Whitening, Lavender, Ergonomic, Battery

Long summary description Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush:
This is an auto-generated long summary of Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush based on the first three specs of the first five spec groups.

Philips Sonicare HealthyWhite 2 modes 1 brush head Sonic electric toothbrush. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Two-minute timer helps ensure recommended brushing time
Two-minute timer helps ensure recommended brushing time

2-minute timer on this Philips Sonicare electric toothbrush helps ensure dental professional recommended brushing time

Sonicare dynamic cleaning action drives fluid between teeth
Sonicare dynamic cleaning action drives fluid between teeth

Philips Sonicare electric toothbrush's unique dynamic action gently and effectively reaches deep between teeth and along the gumline.

Easy-start program to acclimate to the Sonicare experience
Easy-start program to acclimate to the Sonicare experience

Gently increases power over first 14 uses to ease into the Philips Sonicare electric toothbrush experience

Clean and White Mode: proven to remove stains
Clean and White Mode: proven to remove stains

2 minutes of Clean mode with an additional 30 seconds of White mode to focus on the visible front teeth. Removes everyday stains, such as coffee, tea, tobacco and red wine. Whitens teeth by 2 shades in just 2 weeks.*

Quadpacer interval timer encourages thorough brushing
Quadpacer interval timer encourages thorough brushing

30 seconds interval timer indicates when you have completed each quadrant of your mouth and signals for you to move on resulting in more consistent cleaning throughout your mouth

Philips Sonicare toothbrush helps whiten teeth
Philips Sonicare toothbrush helps whiten teeth

This Philips Sonicare electric toothbrush helps to remove and reduce stains on your teeth for a brighter smile.

Removes up to 2x more plaque than a manual toothbrush
Removes up to 2x more plaque than a manual toothbrush

Patented Sonic Technology removes up to 2x more plaque than a manual toothbrush.

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Teeth brushing modes *
Daily care, Whitening
Product color *
Lavender
Handle(s) features
Ergonomic
Irrigator
No
Power
Power source *
Battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Rechargeable
Yes
AC input voltage
110 - 220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
No
Charger
Yes