location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600VA 360W Line-Interactive UPS - 6 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, Desktop
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC600TU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239051 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:01:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 0.6 kVA 360 W
  • - Waveform: Pure sine
  • - 6 AC outlet(s)
  • - Tower Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s) :
The short editorial description of Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s)

600VA 360W Line-Interactive UPS - 6 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, Desktop
More>>>
Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s):
The official marketing text of Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s) as supplied by the manufacturer

600VA/360W/120V Battery Backup for PCs, Home Theater or Digital Signage
The line-interactive BC600TU UPS system with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The six-outlet 120V battery backup is ideal protection for your home office, media center or commerce components, including computers, routers, printers, HDTVs, Blu-ray players, game consoles, ATMs, security systems and digital signage equipment.

Allows Time to Back Up Critical Files During a Blackout
Backup support allows you to work through short power failures and gives you enough time to safely save files and shut down your system in case of a prolonged blackout. Backup time varies according to load, but the line-interactive UPS system should keep an energy-efficient desktop computer with small LCD monitor powered as long as 35 minutes. During normal operation, incoming utility power keeps the replaceable internal battery fully charged, so backup power will always be available.

6 NEMA 5-15R Outlets Protect Your Connected Components
Four 5-15R outlets provide battery backup, surge protection and voltage regulation for your computer, monitor and other crucial components. The other two 5-15R outlets provide surge suppression only for printers, speakers and other desktop equipment regarded as non-essential during a blackout.

Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The BC600TU can correct brownouts as low as 89V and overvoltages as high as 145V back to nominal 120V power continuously, all while keeping the battery fully charged and ready to take over in case of power failure.

316 Joules Fight Back Against Unexpected Power Surges
A 316-joule surge suppression rating protects connected components from the harmful effects of power surges.

Combats Electromagnetic Interference That Can Harm Equipment
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can lead to incremental hardware damage, data corruption and audio/video transmission problems. The BC600TU incorporates technology that filters out disruptive line noise so that it won’t affect your equipment.

Designed for High Efficiency to Help You Save Money and Protect the Environment
A >95% efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.

Home-Friendly Silent Alarm and Diagnostic LEDs Keep You Informed 24/7
The UPS remains silent in both line and battery backup modes. The alarm sounds only to report low battery, battery replace, overload and fault condition. Front-panel LEDs report line and battery mode operation.

HID-Compliant USB Port Allows for Automatic Saves and Shutdowns
This USB port connects the BC600TU to a computer running Tripp Lite’s free downloadable PowerAlert® software to enable safe unattended file saves and system shutdown in case of a prolonged power failure. USB cable is included.

Automatically Turns Back On After Power Is Restored
Battery-independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement.

Compact Housing Compatible with Easy Desktop Installation
The space-saving ABS tower fits on a desktop, shelf or any other flat surface convenient to your workstation or home theater. The five-foot power cord with NEMA 5-15P plug connects to any compatible AC outlet.

Short summary description Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s):
This short summary of the Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BC600TU, Line-Interactive, 0.6 kVA, 360 W, Pure sine, 89 V, 145 V

Long summary description Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s):
This is an auto-generated long summary of Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite BC600TU. UPS topology: Line-Interactive, Output power capacity: 0.6 kVA, Output power: 360 W. AC outlet types: NEMA 5-15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 0.5 min, Typical backup time at half load: 5.7 min. Form factor: Tower, Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 4.8" (121.9 mm), Depth: 13.6" (345.4 mm), Height: 6.3" (160 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
0.6 kVA
Output power *
360 W
Waveform *
Pure sine
Input operation voltage (min) *
89 V
Input operation voltage (max) *
145 V
Input frequency *
50/60 Hz
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Output frequency
50/60 Hz
Output voltage regulation
-12 - 6%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
6 A
Surge energy rating
316 J
Number of input phases
1
EMI/RFI noise filtering
Yes
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Battery replacement, Fault, Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5-15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
USB port
Yes
USB port type
USB Type-B
Battery
Typical backup time at full load
0.5 min
Typical backup time at half load
5.7 min
Cold start
Yes
Design
Form factor *
Tower
Housing material
Acrylonitrile butadiene styrene (ABS)
Cable length
59.1" (1.5 m)
Product color *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
4.8" (121.9 mm)
Depth
13.6" (345.4 mm)
Height
6.3" (160 mm)
Weight
10.6 lbs (4.81 kg)
Package width
6.8" (172.7 mm)
Package depth
15.7" (398.8 mm)
Package height
9.8" (248.9 mm)
Package weight
11.7 lbs (5.31 kg)
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Master (outer) case width
6.8" (172.7 mm)
Master (outer) case length
15.7" (398.8 mm)
Master (outer) case height
9.8" (248.9 mm)
Master (outer) case weight
11.7 lbs (5.31 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite AVRX500UD uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 4 AC outlet(s) Tripp Lite AVRX500UD uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 4 AC outlet(s)
(show image)
AVRX500UD AVRX500UD 230V 500VA 300W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s) Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s)
(show image)
OMNIVS1500XLCD OMNIVS1500XLCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 480 W 8 AC outlet(s) Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 480 W 8 AC outlet(s)
(show image)
OMNISMART700TSU 700VA 480W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, RS-232, LCD, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC800U uninterruptible power supply (UPS) Standby (Offline) 0.8 kVA 450 W 12 AC outlet(s) Tripp Lite BC800U uninterruptible power supply (UPS) Standby (Offline) 0.8 kVA 450 W 12 AC outlet(s)
(show image)
BC800U Standby UPS 800VA 450W - 12 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, USB, ENERGY STAR, Desktop/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite AVRT450U uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 360 W 6 AC outlet(s) Tripp Lite AVRT450U uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 360 W 6 AC outlet(s)
(show image)
AVRT450U 450VA 360W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite AVRT650U uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 480 W 6 AC outlet(s) Tripp Lite AVRT650U uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 480 W 6 AC outlet(s)
(show image)
AVRT650U 650VA 480W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation
(show image)
SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation
(show image)
SMX1200XLHGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU1500RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 6 AC outlet(s) Tripp Lite SU1500RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 6 AC outlet(s)
(show image)
SU1500RTXLCDTAA SmartOnline 120V 1.5kVA TAA-Compliant UPS – On-Line Double Conversion, 1.35kW, 2U, Network Card Option 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART700HGL uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 450 W 4 AC outlet(s) Tripp Lite SMART700HGL uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 450 W 4 AC outlet(s)
(show image)
SMART700HGL SmartPro 120V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)