JVC logo

JVC HA-F19BT-RB Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black, Red

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24058
Info modified on:
14 Mar 2024, 19:25:41
Bullet Points JVC HA-F19BT-RB Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black, Red:
  • - 6.5 hours of wireless listening with rechargeable battery
  • - Sweat proof (IPX2)
  • - Integrated 3-button remote with mic
  • - Bud type wireless headphones for secure and comfortable
  • - Voice-assistant compatible
Long product name JVC HA-F19BT-RB Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black, Red:

HA-F19BT-RB Retro wireless earbuds, Red/Dark Gray

Short summary description JVC HA-F19BT-RB Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black, Red:

JVC HA-F19BT-RB, Wireless, 20 - 20000 Hz, Calls/Music, 0.388 oz (11 g), Headset, Black, Red

Long summary description JVC HA-F19BT-RB Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black, Red:

JVC HA-F19BT-RB. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Cable length: 19.7" (0.5 m). Weight: 0.388 oz (11 g). Product color: Black, Red

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.