Honeywell logo

Honeywell ScanPal EDA71 Qualcomm Snapdragon 64 GB 7" 4 GB Wi-Fi 5 (802.11ac) Android 8.0 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53489
Info modified on:
05 Feb 2024, 10:01:00
Long product name Honeywell ScanPal EDA71 Qualcomm Snapdragon 64 GB 7" 4 GB Wi-Fi 5 (802.11ac) Android 8.0 Black:

7" 1280 x 720, LCD, 1.8 GHz Qualcomm SDM450 8-core, 4 GB RAM, 64 GB Flash, WLAN, Bluetooth, Android

Short summary description Honeywell ScanPal EDA71 Qualcomm Snapdragon 64 GB 7" 4 GB Wi-Fi 5 (802.11ac) Android 8.0 Black:

Honeywell ScanPal EDA71, 7", 1280 x 720 pixels, 64 GB, 4 GB, Android 8.0, Black

Long summary description Honeywell ScanPal EDA71 Qualcomm Snapdragon 64 GB 7" 4 GB Wi-Fi 5 (802.11ac) Android 8.0 Black:

Honeywell ScanPal EDA71. Display diagonal: 7", Display resolution: 1280 x 720 pixels, Display technology: LCD. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: SDM450. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Operating system installed: Android 8.0. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.