location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA D31719 backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D31719
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D31719
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158668962
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2024 15:31:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DICOTA D31719 backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1000 dpi, 3 buttons optical wireless mouse
  • - Padded and lockable notebook compartment up to 15.6"
  • - Padded slip pocket for tablets up to 10.5"
  • - Adjustable shoulder straps and compression straps at sides
  • - Made of durable water repellent material
  • - Ergonomic padding at the back
Guarantee: 30 years
Long product name DICOTA D31719 backpack Black :
The short editorial description of DICOTA D31719 backpack Black

Laptop Backpack GAIN Wireless Mouse Kit
More>>>
Short summary description DICOTA D31719 backpack Black:
This short summary of the DICOTA D31719 backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA D31719, 15.6", Notebook compartment

Long summary description DICOTA D31719 backpack Black:
This is an auto-generated long summary of DICOTA D31719 backpack Black based on the first three specs of the first five spec groups.

DICOTA D31719. Product main color: Black, Coloration: Monochromatic, Maximum screen size: 15.6". Width: 11.2" (285 mm), Depth: 1.97" (50 mm), Height: 15.7" (400 mm)

Brand Image Article code product Stock Price from
DICOTA

DICOTA Plus SPIN backpack Black Polyester
(show image)
D31736 Backpack Plus SPIN 14-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Eco SELECT backpack Black Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET)
(show image)
D31637 Eco Backpack SELECT 15-17.3 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA PRO backpack Black Ethylene-vinyl acetate (EVA) foam, Memory foam, Polyester
(show image)
D30847 Backpack PRO 15-17.3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)