location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S-Series S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S4148T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-ALSL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184364581
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:01:03
The date of the most recent change of the data-sheet in Icecat's system
Dell EMC Networking OS10 SmartFabric Services FAQ (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OS10 Enterprise Edition User Guide Release 10.4.0E(R1) (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OpenSwitch OPX Installation Guide with Enhancement Package Release 3.1.0 (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
VXLAN and BGP EVPN Configuration Guide for Dell EMC SmartFabric OS10 Release 10.5.0 (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
VXLAN and BGP EVPN Configuration Guide for Dell EMC SmartFabric OS10 Release 10.5.2 (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
VXLAN and BGP EVPN Configuration Guide for Dell EMC SmartFabric OS10 Release 10.5.1 (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 210-ALSL user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OS10 Enterprise Edition User Guide Release 10.4.0E(R2) (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerSwitch S4100–ON Series Installation Guide October 2020 (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC SmartFabric OS10 User Guide Release 10.5.2 (20.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OS10 Enterprise Edition User Guide Release 10.4.0E(R3) (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Open Networking Hardware Diagnostic Guide June 2018 (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Networking S4100-ON Series Set-Up Guide July 2017 (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S-Series S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2/L3 CLI, SNMP, REST, API’s
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48 Console port: RJ-45/Micro-USB
  • - 10G support 10GBASE-T
  • - MAC address table: 272000 entries Switching capacity: 1760 Gbit/s
  • - 1U Rack mounting Stackable
  • - Power supply included
Guarantee: 1 Year Return to Depot
Long product name DELL S-Series S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black :
The short editorial description of DELL S-Series S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black

1U, 48 x 10Gbase-T, 4 x QSFP28, 2 x QSFP+, IO - PSU, 2 x PSU
More>>>
DELL S-Series S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:
The official marketing text of DELL S-Series S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black as supplied by the manufacturer

Flexible, powerful and optimized
Designed for flexibility and high performance for today's demanding modern workloads and applications.

Short summary description DELL S-Series S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:
This short summary of the DELL S-Series S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S-Series S4148T, Managed, L2/L3, 10G Ethernet (100/1000/10000), 100 Gigabit Ethernet, Rack mounting, 1U

Long summary description DELL S-Series S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:
This is an auto-generated long summary of DELL S-Series S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black based on the first three specs of the first five spec groups.

DELL S-Series S4148T. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 48. Switching optical modules type: 100 Gigabit Ethernet. USB 2.0 ports quantity: 1, Console port: RJ-45/Micro-USB. MAC address table: 272000 entries, Switching capacity: 1760 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s,.... Power connector: AC-in jack. Rack mounting, Form factor: 1U

Dell EMC: Open Networking Switch Market Leader
Dell EMC: Open Networking Switch Market Leader

IT Brand Pulse 2019 Networking Brand Leaders

Dell EMC: Open Networking Switch Performance Leader
Dell EMC: Open Networking Switch Performance Leader

IT Brand Pulse 2019 Networking Brand Leaders

Dell EMC: Open Networking Switch Innovation Leader
Dell EMC: Open Networking Switch Innovation Leader

IT Brand Pulse 2019 Networking Brand Leaders

2017 CRN Annual Report Card: SMB Networking Winner
2017 CRN Annual Report Card: SMB Networking Winner

"Dell EMC swept the SMB Networking category this year, claiming all three subcategories." — CRN®

Flexible, powerful 10GbE ToR switches for data centers of all sizes
Flexible, powerful 10GbE ToR switches for data centers of all sizes

Deploy modern workloads and applications designed for the open networking era with an optimized data center top-of-rack (ToR) networking solution that:

-Includes the 10GbE S4000-ON Series and S4100-ON Series switches,1/10G BASE-T S4048T-ON, S4128T-ON and S4148T-ON switches, and 10GbE S4148FE, S4248FB-ON, and S4248FLB-ON switch
-Delivers low latency, superb performance and high density with hardware and software redundancy
-Offers Active Fabric designs using S- or Z-Series core switches to create a two-tier 1/20/40/100GbE data center network architecture
-The S4148U-ON has Fibre Channel ports for connections to Storage Area Networks
-Provides an ideal solution for applications in high-performance data center and computing environments

Optimized for the open networking era
Optimized for the open networking era

Get more agility, more choices and lower costs than proprietary networks with select, open-standards-based ON (open networking) switches.

-Disaggregated-hardware/software solutions bring new levels of freedom and flexibility to your data center.
-Support for Open Network Install Environment (ONIE) enables zero-touch installation of alternate network operating systems.
-Your choice of network operating system helps simplify data-center fabric orchestration and automation.
-A broad ecosystem of open-source and Linux-based applications and tools provides more options to optimize and manage your network.

Developed for flexibility
Developed for flexibility

The Dell EMC Networking S-Series 10/40GbE switches offer a family of products that enable you to find the ideal solution for your specific needs.

-Line-rate performance from 1/10G BASE-T to 40GbE and port densities from 28 to 48
-Efficient stacking offered in many S-Series models
-Industry-hardened and feature-rich operating system for maximum dependability and uptime with select third-party OS options
-Full support for iSCSI storage area networks, including DCB

Dell EMC Networking S4148T-ON
Dell EMC Networking S4148T-ON

Achieve maximum density and value for 10 GbE copper terminations to servers and storage devices with this ToR switch, which supports 48 x 10GBase-T ports, 2 x 40GbE QFSP+ ports, 4 x 100GbE QFSP28 ports, and ONIE for zero-touch installation of alternate network operating systems.

Management features
Switch type *
Managed
Switch layer
L2/L3
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
10G Ethernet (100/1000/10000)
QSFP+ module slots quantity
2
Fiber ports quantity
4
Fiber optic connector
QSFP28
Console port
RJ-45/Micro-USB
USB 2.0 ports quantity
1
Power connector
AC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3ba, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Copper ethernet cabling technology
10GBASE-T
Port mirroring
Yes
Link aggregation
Yes
Address Resolution Protocol (ARP) entries (max)
200000
VLAN support
Yes
Virtual LAN features
Tagged VLAN
Optical fiber
Switching optical modules type
100 Gigabit Ethernet
Data transmission
Switching capacity *
1760 Gbit/s
Throughput
1320 Mpps
MAC address table *
272000 entries
Packet buffer memory
12 MB
Security
DHCP features
DHCP relay, DHCP server
Security algorithms
IPSec
Multicast features
Multicast support
Yes
Protocols
Management protocols
CLI, SNMP, REST, API’s
GARP VLAN Registration Protocol (GVRP)
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product color
Black
LED indicators
Yes
Display type
LED
Number of fans
4 fan(s)
Performance
Built-in processor
Yes
Internal memory
4000 MB
List of RFCs
IP, IPv4, IPv6, RIP, OSPF, IS-IS, BGP
Power
Power supply included *
Yes
Redundant power supply (RPS) support
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
1500 BTU/h
Weight & dimensions
Width
17" (431 mm)
Depth
18" (457 mm)
Height
1.73" (44 mm)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL S-Series S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:
Disclaimer

Actual configuration might differ from illustration