location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Access Point 1xFENet Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Access Point 1xFENet Bluetooth
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DBT-900
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:19:24
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years warranty
Long product name D-Link Access Point 1xFENet Bluetooth :
The short editorial description of D-Link Access Point 1xFENet Bluetooth

Access Point 1xFENet Bluetooth
More>>>
D-Link Access Point 1xFENet Bluetooth:
The official marketing text of D-Link Access Point 1xFENet Bluetooth as supplied by the manufacturer

The D-Link DBT-900AP Bluetooth-to-LAN Access Point is designed to extend LAN network services to Bluetooth-enabled devices such as laptop computers and PDAs.* This Access Point provides a new solution for wireless connection of multiple users and devices on a Bluetooth network. It enables mobile users using devices equipped with the Bluetooth technology to connect wirelessly to a local network (LAN) and the Internet.

Standard Compliance
With Bluetooth v1.1 and IEEE 802.3u Ethernet compliance, the DBT-900AP access point provides you with wireless access to Ethernet LAN and Internet/Intranet services via a range of Bluetooth devices. The DBT-900AP allows mobile users to connect without delay when they are located in a defined Bluetooth Network area. This Bluetooth-to-LAN access point supports devices equipped with Bluetooth wireless technology, which incorporates built-in intelligence to provide security and quick installation. The DBT-900AP supports the state-of-the-art PAN Profile Bluetooth technology.*

Point to Multipoint Connectivity
The DBT-900AP allows multiple mobile users to connect to it simultaneously and without delay when they are within range of the access point.

Low-Cost, High-Speed Network Access
The DBT-900AP operates at public-use radio frequencies that are plentiful and unlicensed. It provides Bluetooth wireless connectivity to Ethernet-equipped devices and systems running TCP/IP for high-speed, local network and Internet communications without the operation cost (such as telephone charges) of going through a cellular carrier.

Access to Wide-Ranging Applications
Through its LAN interface, the DBT-900AP enables your Bluetooth users to access information services on a local area network (LAN), e-mail, file transfer, Web browsing and synchronization. Printers, scanners and storage devices connected to an Ethernet network can also be shared among Bluetooth users.

Internet Connection
Through its Ethernet interface, the DBT-900AP can be directly connected to a broadband Internet gateway for highspeed Internet sharing among Bluetooth-enabled users. In a LAN environment, such as in an office, such Internet sharing among Bluetooth users can also be realized through the presence of a remote router on the LAN.

Home, Business and School Use
Besides for private use at home, the DBT-900AP can also be installed at public areas such as offices, hotels, museums, airport lounges or even schools. It can be useful if you are in a hotel and want to access the Internet from different places inside the hotel or from your hotel room. This device can also be installed at school to provide access to the Internet from inside the campus.

Product Features:

Bluetooth specification v1.1 (PAN Profile) compliant
Ethernet connection with DHCP assignment
10/100BASE-TX Ethernet LAN port with auto-sensing 10/100Mbps speeds, auto MDI/MDIX plug-and-play connection
Plug-and-play installation, no driver required
LED indicators for Power, Bluetooth Connection and LAN Connectivity status
Security function for user access authorization/authentication
Simultaneous access to Internet/Intranet for up to 7 Bluetooth users
Operation range up to 20 meters (Class 2)
Works seamlessly with desktop/laptop computers and PDAs

Short summary description D-Link Access Point 1xFENet Bluetooth:
This short summary of the D-Link Access Point 1xFENet Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Access Point 1xFENet Bluetooth, 128-bit WEP, 256-bit WEP, 64-bit WEP

Long summary description D-Link Access Point 1xFENet Bluetooth:
This is an auto-generated long summary of D-Link Access Point 1xFENet Bluetooth based on the first three specs of the first five spec groups.

D-Link Access Point 1xFENet Bluetooth. Security algorithms: 128-bit WEP, 256-bit WEP, 64-bit WEP

Security
Security algorithms *
128-bit WEP, 256-bit WEP, 64-bit WEP
Design
LED indicators
Power
Internal
No
Weight & dimensions
Weight
7.05 oz (200 g)
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
0 - 55 °C