location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X3350 Inkjet A4 2400 x 1200 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23A0015
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X3350 Inkjet A4 2400 x 1200 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 2400 x 1200 DPI
  • - A4 16 ppm
  • - Color copying Color scanning
  • - USB port
  • - 9.92 lbs (4.5 kg)
Long product name Lexmark X3350 Inkjet A4 2400 x 1200 DPI 16 ppm :
The short editorial description of Lexmark X3350 Inkjet A4 2400 x 1200 DPI 16 ppm

X3350 All-in-One Photo Edition
More>>>
Lexmark X3350 Inkjet A4 2400 x 1200 DPI 16 ppm:
The official marketing text of Lexmark X3350 Inkjet A4 2400 x 1200 DPI 16 ppm as supplied by the manufacturer

Features:
- High quality black, colour & photo prints up to 4800 dpi (from 10x15 cm up to A4).
- Stunning photos that last for generations with evercolor inks & Lexmark Premium Glossy Paper.
- Borderless 6-colour photos to bring your memories to life.
- Direct camera printing with PictBridge.
- High definition scanner (up to 48-bit/600x2400 dpi).
- Produces black & colour copies without a PC.

Short summary description Lexmark X3350 Inkjet A4 2400 x 1200 DPI 16 ppm:
This short summary of the Lexmark X3350 Inkjet A4 2400 x 1200 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X3350, Inkjet, Color printing, 2400 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X3350 Inkjet A4 2400 x 1200 DPI 16 ppm:
This is an auto-generated long summary of Lexmark X3350 Inkjet A4 2400 x 1200 DPI 16 ppm based on the first three specs of the first five spec groups.

Lexmark X3350. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (color, draft quality, A4/US Letter)
15 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
3 cpm
Copy speed (color, normal quality, A4)
2 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Borderless printing media sizes
2L, A4, A5, A6, Hagaki card, L, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Sound pressure level (printing)
47.2 dB
Design
Market positioning *
Home & office
Certificates
Certification
Energy Star, CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3rd Edition, PCBC B-Mark, GOST-R
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9.92 lbs (4.5 kg)
Other features
Dimensions (WxDxH)
6.77 x 17.4 x 12.6" (172 x 441 x 319 mm)
Network ready
No
Standard media sizes
10 Envelope, 7 3/4 Envelope, 9 Envelope, A4, A5, B5 Envelope, C5 Envelope, DL Envelope, 6 3/4 Envelope, A2 Baronial, A6 Card, B5, C6 Envelope, Hagaki Card, Index Card, Executive, Legal, Letter, 4 x 6", Statement, L 2L, Chokei 3/4/40, Kakugata 3/4/5/6, 5 x 7", 13x18 cm, 10x15 cm
Media types supported
Plain Paper, Photo Paper, Card Stock, Coated Paper, Envelopes, Glossy Paper, Labels, Transparencies, Banner, Hagaki Card, Index Card, Iron-On Transfers
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS X 10.2.3-10.2.8 Mac OS X 10.3.0-10.3.x
PictBridge
Yes
All-in-one functions
Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
16 x 19.7 x 9.17" (406 x 500 x 233 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:17:10
Uk has collected 2 expert reviews for Lexmark X3350 Inkjet A4 2400 x 1200 DPI 16 ppm and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
pcmag.com
Updated:
2013-11-13 20:17:10
The Lexmark X3350 offers minimal all-in-one features, with no automatic document feeder or fax modem, but it prints, scans, c Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 15 ppm, Rated speed at Default Resolution (Mo...
60%