location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AspireT120 Athlon2600+ 256MB 80GB QW+15"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.TF880.T93?15
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - AMD Athlon 2.13 GHz
  • - 0.25 GB
  • - 80 GB
Guarantee: 1year
Long product name Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC :
The short editorial description of Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC

Aspire T120 AMD 2600+ 256MB DDR333 80GB 7200RPM Combo DVD-CDRW GForce4 onboard QWUS WXP+AL1521ms
More>>>
Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC:
The official marketing text of Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC as supplied by the manufacturer

Solid, dependable performance
Uncomplicated functionality
Generous expandability
A price that's easy on the ears
By offering exceptional processing power combined with a range of choices, Acer ensures that you have all the features you need to get your work done - with plenty of time left for leisure. Ports and jacks on the front of the computer allow quick connection to peripherals and headphones, while a card reader facilitates easy exchange of digital files from the latest mix of storage media. With extra room to upgrade memory, graphics and drives, you'll find that the Aspire T120 strikes the right chord for maximising all your options - now and in the future.
The innovative AL1521 supports the futuristic DVI digital connector for the office users with high performance and focused needs.
The super slim bezel and compact design optimizes the office space with no compromise to performance.
The superior contrast ratio of 400:1 creates crisp images with absolute clear focus, which can be further enhanced when in digital mode.
The intelligent color management feature enables independent adjustments to the professional’s individual needs.
The AL1521 integrates the latest TN+film panel technology for prevention against eyestrain or headaches, enabling a carefree and long-term performance.
The smart 15” LCD guarantees quality in all aspects of design, performance and ergonomics, certified under the stringent ISO 13406-2 standards ensures the professional user the security of long-term performance for a high return on inv
The smart AL1521 collaborates the latest LCD ergonomics and digital interface within a compact design for increased productivity for the office professional. The dual interface of analog and digital meets the requirements of modern offices requiring an innovative up-grade for increased data throughput. The AL1521 is an ideal office solution, typically serving the professionals and desktop power users with the objective of optimizing a long-term performance and maximising the office space.

Short summary description Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC:
This short summary of the Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AspireT120 Athlon2600+ 256MB 80GB QW+15", 2.13 GHz, AMD Athlon, 0.25 GB, 80 GB

Long summary description Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC:
This is an auto-generated long summary of Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC based on the first three specs of the first five spec groups.

Acer AspireT120 Athlon2600+ 256MB 80GB QW+15". Processor frequency: 2.13 GHz, Processor family: AMD Athlon. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor frequency *
2.13 GHz
Memory
Internal memory *
0.25 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD speed
7200 RPM
Optical drive
DVD read speed
8x
Ports & interfaces
I/O ports
6-in-1 memory card reader for Memory Stick PROTM, CompactFlashTM Type I, CompactFlashTM Type II, SmartMedia, Secure Digital and MultiMediaCard. 6 USB 2.0 ports (two front) 1 6-pin IEEE1394 (FireWire) rear port Headphone and microphone jacks (front) Line-in and line-out jacks (rear) Ethernet (RJ-45) port One parallel and one serial port 1 PS/2 keyboard and 1 PS/2 mouse port 3 PCI slots for expanding functionality Modem (RJ-11) port (Optional)
Performance
Audio system
2 stereo speakers
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Bundled software
Norton AntiVirusTM 2003 (90 days trial), Adobe Acrobat Reader 5.0, Cyberlink PowerDVDTM, with DVD option, Quick Burning (NTI CD-Maker( 6.0 Gold), with CD-RW, DVD/CD-RW combo drive, or DVD+RW option, Aspire wallpaper, and Microsoft Windows MediaTM Player with Acer skin, Aspire system recovery CD, Aspire media CD
Operational conditions
Maximum operating temperature range (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
16.5" (420 mm)
Depth *
7.09" (180 mm)
Height *
14.2" (360 mm)
Packaging content
Display diagonal
15"
Display resolution
1024 x 768 pixels
Other features
Display
TN+Film
Diskette drive memory
1.44 MB
CD read speed
24x
CD rewrite speed
8x
Brand Image Article code product Stock Price from
Acer AspireT120 Athlon2600+ 256MB 80GB QW+17" AMD Athlon 0.25 GB PC Acer AspireT120 Athlon2600+ 256MB 80GB QW+17" AMD Athlon 0.25 GB PC
(show image)
91.TF880.T93?17 AspireT120 Athlon2600+ 256MB 80GB QW+17" 0.00
(excl. VAT)
0 (incl. VAT)
Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC
(show image)
91.TF880.T93 Aspire T120, AMD 2600+ 0.00
(excl. VAT)
0 (incl. VAT)