location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks Ultrium 448 Storage drive Tape Cartridge LTO 200 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ultrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks Ultrium 448
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DW017A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160862033 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:30:12
The date of the most recent change of the data-sheet in Icecat's system
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE StorageWorks Ultrium 448 Storage drive Tape Cartridge LTO 200 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - LVDS
  • - Data storage type: LTO 2:1
  • - Native capacity: 200 GB Compressed capacity: 400 GB
  • - Mean time between failures (MTBF): 250000 h
More>>>
Short summary description HPE StorageWorks Ultrium 448 Storage drive Tape Cartridge LTO 200 GB:
This short summary of the HPE StorageWorks Ultrium 448 Storage drive Tape Cartridge LTO 200 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks Ultrium 448, Storage drive, Tape Cartridge, LVDS, 2:1, LTO, 250000 h

Long summary description HPE StorageWorks Ultrium 448 Storage drive Tape Cartridge LTO 200 GB:
This is an auto-generated long summary of HPE StorageWorks Ultrium 448 Storage drive Tape Cartridge LTO 200 GB based on the first three specs of the first five spec groups.

HPE StorageWorks Ultrium 448. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVDS. Native capacity: 200 GB, Compressed capacity: 400 GB, Drive device, buffer size: 64 MB. Burst transfer rate: 160 MB/s, Sustained data transfer rate (compressed): 48 MB/s, Sustained data transfer rate (native): 24 MB/s. Product color: Black. Weight: 10.3 lbs (4.65 kg), Package weight: 17.6 lbs (8 kg)

Brand Image Article code product Stock Price from
HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE468A 1U SAS Ext-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445B StorageWorks 1U SCSI Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical
(show image)
C7496A tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)