location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Network Storage Link for USB 2.0 Disk Drives

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Storage Link for USB 2.0 Disk Drives
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSLU2-DE
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys Network Storage Link for USB 2.0 Disk Drives :
The short editorial description of Linksys Network Storage Link for USB 2.0 Disk Drives

N Work Storage Link f USB 2.0
More>>>
Linksys Network Storage Link for USB 2.0 Disk Drives:
The official marketing text of Linksys Network Storage Link for USB 2.0 Disk Drives as supplied by the manufacturer

Easily Add Storage Space to Your Network
Now you can quickly and easily add gigabytes of storage space onto your network with the Network Storage Link from Linksys. This tiny network appliance connects USB 2.0 hard drives directly to your Ethernet network. You can connect up to two stand-alone USB disk drives of any size, and access them from anywhere on your network. You can even plug a USB flash disk into the Network Storage Link, for a convenient way of accessing your portable data files. The Network Storage Link can also be set up so that your storage devices are accessible from the Internet -- files can be easily downloaded via your web browser. Your files can be available publicly, or create password-protected accounts for authorized users.

Installation of the Network Storage Link is simple -- just plug it directly into your 10/100 Ethernet network, and attach your USB 2.0 hard drives or flash disk. It can self-configure to your network via DHCP or you can use the built-in utility to manually configure it. With the speedy USB 2.0 interface, you'll get quick response times with even your largest files.

The Network Storage Link features built-in disk utilities, accessible through your web browser. You can format new disk drives, and scan drives for errors. The built-in backup program lets you schedule full, incremental, or synchronization backups of your network drives to the Network Storage Link, or vice versa. It will even send you an email message when a hard drive gets nearly full, completely full, or has an error.

The Network Storage Link is a fast, simple, flexible and economical way to add storage to your network.

Short summary description Linksys Network Storage Link for USB 2.0 Disk Drives:
This short summary of the Linksys Network Storage Link for USB 2.0 Disk Drives data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Network Storage Link for USB 2.0 Disk Drives, USB 1.1/2.0, IEEE 802.3, IEEE 802.3u, Ethernet, Fast Ethernet, 200 Mbit/s, 5.5 oz (156 g), 5 - 40 °C, 10 - 80%

Long summary description Linksys Network Storage Link for USB 2.0 Disk Drives:
This is an auto-generated long summary of Linksys Network Storage Link for USB 2.0 Disk Drives based on the first three specs of the first five spec groups.

Linksys Network Storage Link for USB 2.0 Disk Drives. Compliance industry standards: USB 1.1/2.0, IEEE 802.3, IEEE 802.3u, Data link protocols: Ethernet, Fast Ethernet, Maximum data transfer rate: 200 Mbit/s. Weight: 5.5 oz (156 g). Dimensions (WxDxH): 5.12 x 0.827 x 3.58" (130 x 21 x 91 mm), Power management: 5VDC/2A, Compatible operating systems: Windows 98SE, Me, 2000, XP

Network
Compliance industry standards
USB 1.1/2.0, IEEE 802.3, IEEE 802.3u
Data link protocols
Ethernet, Fast Ethernet
Maximum data transfer rate
200 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Weight & dimensions
Weight
5.5 oz (156 g)
Packaging content
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-10 - 60 °C
Other features
Dimensions (WxDxH)
5.12 x 0.827 x 3.58" (130 x 21 x 91 mm)
I/O ports
1 10/100 RJ-45 Ethernet, 2 USB 2.0
Non-operating relative humidity (non-condensing)
5 - 90%
Power management
5VDC/2A
Compatible operating systems
Windows 98SE, Me, 2000, XP
Minimum system requirements
USB 1.0/1.1/2.0 CD-ROM Internet Explorer 5.0/Netscape Navigator 4.7
Certification
FCC, CE
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:17:50
Uk has collected 8 expert reviews for Linksys Network Storage Link for USB 2.0 Disk Drives and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:17:44
Providing a network bridge between an external disk and a home network is a welcome idea, offering anyone who has already invested in one or more USB storage devices a way to network their files, but Linksys Storage Link is badly conceived. Its an at...
Good Attractive...
Bad Slow, Obscure formatting needs, Contrary to the whole point of USB...
Bottom line Providing a network bridge between an external disk and a home network is a welcome idea, offering anyone who has already invested in one or more USB storage devices a way to network their files, but Linksys Storage Link is badly conceived. Its an at...
20%
itreviews.com
Updated:
2011-10-03 23:17:45
Linux-based NAS device and so much more: The Linksys NSLU2, affectionately known as the Slug to many of its fans, is a low-cost and compact network attached storage (NAS) device. It comes with two USB sockets and one Ethernet port and is designed...
0%
T3.com
Updated:
2011-10-03 23:17:48
Running out of hard-disk space? Dont want to open your PC and dont have room to stack external USB hard drives on your desktop? Fear not - there is an alternative. This little adaptor enables you to hook up two items of USB external storage - from...
80%
goodgearguide.com.au
Updated:
2011-11-05 12:15:32
We like the bring-your-own-storage approach of the Linksys Network Storage Link, which gives you the flexibility to connect it to any USB 2.0 hard drive to create a networked hard-drive solution.
80%
Geek.com
Updated:
2011-10-03 23:17:46
The Linksys Network Storage Link promises to “Easily Add Storage Space to Your Network.” It lives up to this exceptionally well, and throws in some extras. Out of the boxInside the box is the NSLU2, a device stand, an A/C adapter, Etherne...
0%
Digitaltrends.com
Updated:
2011-10-03 23:17:47
The Linksys NSLU2 has many significant problems, but ironically, is a very usable and stable device...
Good Easy setup Stable Expandable...
Bad Limited capacity Poor documentation Inconsistent performance...
Bottom line The Linksys NSLU2 has many significant problems, but ironically, is a very usable and stable device, as long as you play the game the way Linksys wants you to. Fat32 and NTFS support are poor, at best, but ext2 shines. Transfers are slow, but not unman...
70%
practicallynetworked.com
Updated:
2011-10-03 23:17:49
•Pros: Inexpensive, easy to upgrade storage capacity•Cons: Poor interface, no disk defragNetwork-attached storage (NAS) devices are a good way to add storage to a network without the costs and hassles of upgrading (or buying) a general-purpose s...
0%