location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 2100 inkjet printer Color 2880 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo 2100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C387081
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:14
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year call out warranty as standard

Optional extension to 3 years call out

Optional upgrade to 3 years on-site
Long product name Epson Stylus Photo 2100 inkjet printer Color 2880 x 1440 DPI :
The short editorial description of Epson Stylus Photo 2100 inkjet printer Color 2880 x 1440 DPI

EPSON Stylus Photo 2100 - Super A3 7 colour Inkjet
More>>>
Epson Stylus Photo 2100 inkjet printer Color 2880 x 1440 DPI:
The official marketing text of Epson Stylus Photo 2100 inkjet printer Color 2880 x 1440 DPI as supplied by the manufacturer

EPSON continues to set the standards in inkjet printing. With the Stylus Photo 2100, a new level of excellence is achieved. Fulfilling the creative needs of professional photographers, the Stylus Photo 2100 is a complete photo finishing solution, offering the most exceptional print quality ever. Immensely versatile and flexible, it produces long lasting photo quality prints suitable for both display and resale use.

- Breathtaking photo print quality – 2880 x 1440 dpi

- Long lasting lightfastness suitable for professional re-sale or gallery display

- 7 colour printing with new Light Black as standard

- Individual ink cartridges for maximum ink efficiency

- Precise borderless printing on roll or sheet fed media

- Flexible media handling; paper roll holder, optional auto cutter and catcher
- Direct CD/CD-R/DVD face and card printing (up to 1.3mm thick) enabled by unimpeded direct media path

- USB 2.0 High speed, parallel and FireWire (IEEE1394) connectivity

Short summary description Epson Stylus Photo 2100 inkjet printer Color 2880 x 1440 DPI:
This short summary of the Epson Stylus Photo 2100 inkjet printer Color 2880 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo 2100, Color, 2880 x 1440 DPI, 6, 7.4 ppm

Long summary description Epson Stylus Photo 2100 inkjet printer Color 2880 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo 2100 inkjet printer Color 2880 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo 2100. Color, Number of print cartridges: 6. Maximum resolution: 2880 x 1440 DPI, Print speed (black, normal quality, A4/US Letter): 7.4 ppm

Features
Color *
Yes
Number of print cartridges *
6
Printing
Resolution color
2880 x 1440 DPI
Maximum resolution *
2880 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
7.4 ppm
Print speed (color, normal quality, A4/US Letter)
3.1 ppm
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Standard media sizes
DIN A3, DIN A4
Media size (tray 1)
A3+, A3, A4, A5, A6, Letter, Legal, Executive
Media weight (tray 1)
45 75gsm
Performance
Internal memory *
0.256 MB
Design
Market positioning *
Home & office
Country of origin
Indonesia
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000, Windows XP, Mac OS 10.3+
System requirements
Minimum system requirements
Windows Win95 - Pentium, 16MB RAM, 20MB Free HD space Win98 - Pentium, 16MB RAM, 20MB Free HD space Me - Pentium 150MHz, 32MB RAM, 20MB Free HD space NT4.0 - Pentium, 16MB RAM, 40MB Free HD space Win2000 - Pentium 133MHz, 64MB RAM, 40MB Free HD space WinXP - Pentium 233MHz, 64MB RAM, 100MB Free HD space Macintosh OS Mac OS 8.1 Foregound printing - 19MB for A4, 26MB for A3 Background printing - 22MB for A4, 27MB for A3
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
24.7 lbs (11.2 kg)
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Driver: Windows 95, Windows 98, Windows Me, Windows NT 4.0, Windows 2000, Windows XP, Macintosh OS 8.1 and above including OSX
Package width
17.5" (445 mm)
Package depth
28.7" (730 mm)
Package height
13" (330 mm)
Package weight
33.3 lbs (15.1 kg)
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
3 pc(s)
Quantity per pallet (UK)
18 pc(s)
Pallet length (UK)
83.9" (2.13 m)
Quantity per pallet
3 pc(s)
Other features
Dimensions (WxDxH)
24.8 x 34 x 16.1" (631 x 864 x 409 mm)
Interface
Parallel(IEEE-1284); USB 2.0, Firewire
Standard input trays
sheet feeder
Compliance industry standards
Directive 89/336/EEC and & 73/23/EEC
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:47:35
Uk has collected 4 expert reviews for Epson Stylus Photo 2100 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
photo-i.co.uk
Updated:
2011-09-26 07:47:35
Vincent Oliver 25th April 2002 www.photo-i.co.uk The year 2002 is a really exciting year for new digital imaging products - new cameras from Nikon (D100), Canon (D60) and maybe even Contax, a new sensor chip (the Foveon X3), and a brand new version of...
0%
zdnet.co.uk
Updated:
2011-09-26 07:47:35
When your photographs graduate from snapshots to art, reward yourself with the Epson Stylus Photo 2100. Its long-lived prints, first-rate output quality and ability to handle a broad selection of paper types are worth the high price.
83%
v3.co.uk
Updated:
2011-09-26 07:47:35
Its expensive but, if you want professional A3 prints, this is worth a look.
0%
Brand Image Article code product Stock Price from
Epson Stylus S21 inkjet printer Color 5760 x 1440 DPI A4 Epson Stylus S21 inkjet printer Color 5760 x 1440 DPI A4
(show image)
C11CA43302 Epson Stylus S21 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus C48 inkjet printer Color 2880 x 1440 DPI A4 Epson Stylus C48 inkjet printer Color 2880 x 1440 DPI A4
(show image)
C11C575701CB Epson Stylus C48 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)