location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 7925G IP phone Gray, Silver 6 lines LCD Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7925G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-7925G-A-K9 show
Show alternative article codes used in the online market place
Category:
An Internet Protocol (IP) phone, also known as a VoIP phone (Voice over IP) uses technologies for placing and transmitting telephone calls over an IP network, such as the Internet, instead of the traditional public switched telephone network (PSTN).
IP Phones Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 22:43:37
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name Cisco 7925G IP phone Gray, Silver 6 lines LCD Wi-Fi :
The short editorial description of Cisco 7925G IP phone Gray, Silver 6 lines LCD Wi-Fi

7925G, 2'' LCD, 176x220, 802.11h, 802.11a/b/g, 54Mb/s, Bluetooth 2.0+EDR, Mini-USB, QoS, WEP/AES/TKIP, 138g, IP54, Grey/Silver, UCM/UCM Express User License Required (Battery/Power Supply Not Included)
More>>>
Short summary description Cisco 7925G IP phone Gray, Silver 6 lines LCD Wi-Fi:
This short summary of the Cisco 7925G IP phone Gray, Silver 6 lines LCD Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 7925G, IP Phone, Gray, Silver, Wireless handset, 6 lines, LCD, 2"

Long summary description Cisco 7925G IP phone Gray, Silver 6 lines LCD Wi-Fi:
This is an auto-generated long summary of Cisco 7925G IP phone Gray, Silver 6 lines LCD Wi-Fi based on the first three specs of the first five spec groups.

Cisco 7925G. Product type: IP Phone, Product color: Gray, Silver, Handset type: Wireless handset. Lines quantity: 6 lines. Display: LCD, Display diagonal: 2", Display resolution: 176 x 220 pixels. Voice codecs: G.711a, G.722, G.729a, iLBC, Dynamic range: -96 dB, Frequency range: 2.412 - 2.462 Hz. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Bluetooth version: 2.0+EDR, Supported network protocols: SCCP, TLS, RTCP